CableOrganizer.com, Inc. High Voltage Silicone Rubber Extruded Fiberglass Sleeving SPSIL10KV-0625

Description
What's special about this thermal sleeving? Rated Class H by IEEE standards Acceptable for continuous service from -70°C through 200°C. Operation at temperatures up to 315°C is tolerated for short durations Exceeds the requirements of UL Subject 224 for 200°C, 600-volt operation Exceeds the requirements of MIL-I-3190, and ASTM D372 High Voltage Silicone Rubber Extruded Fiberglass Sleeving has many uses and is recommended for the insulation of leads and connections in electrical and electronic components (transformers, coils, relays, solenoids etc.) where temperature extremes from -70° C through 200° C are encountered. It's made with a combination of silicone and rubber extruded onto a braided fiberglass sleeving.
Description
What's special about this thermal sleeving? Rated Class H by IEEE standards Acceptable for continuous service from -70°C through 200°C. Operation at temperatures up to 315°C is tolerated for short durations Exceeds the requirements of UL Subject 224 for 200°C, 600-volt operation Exceeds the requirements of MIL-I-3190, and ASTM D372 High Voltage Silicone Rubber Extruded Fiberglass Sleeving has many uses and is recommended for the insulation of leads and connections in electrical and electronic components (transformers, coils, relays, solenoids etc.) where temperature extremes from -70° C through 200° C are encountered. It's made with a combination of silicone and rubber extruded onto a braided fiberglass sleeving.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Silicone Rubber Extruded Fiberglass Sleeving - SPSIL10KV-0625 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
High Voltage Silicone Rubber Extruded Fiberglass Sleeving
SPSIL10KV-0625
High Voltage Silicone Rubber Extruded Fiberglass Sleeving SPSIL10KV-0625
What's special about this thermal sleeving? Rated Class H by IEEE standards Acceptable for continuous service from -70°C through 200°C. Operation at temperatures up to 315°C is tolerated for short durations Exceeds the requirements of UL Subject 224 for 200°C, 600-volt operation Exceeds the requirements of MIL-I-3190, and ASTM D372 High Voltage Silicone Rubber Extruded Fiberglass Sleeving has many uses and is recommended for the insulation of leads and connections in electrical and electronic components (transformers, coils, relays, solenoids etc.) where temperature extremes from -70° C through 200° C are encountered. It's made with a combination of silicone and rubber extruded onto a braided fiberglass sleeving.

What's special about this thermal sleeving?

  • Rated Class H by IEEE standards
  • Acceptable for continuous service from -70°C through 200°C. Operation at temperatures up to 315°C is tolerated for short durations
  • Exceeds the requirements of UL Subject 224 for 200°C, 600-volt operation
  • Exceeds the requirements of MIL-I-3190, and ASTM D372

High Voltage Silicone Rubber Extruded Fiberglass Sleeving has many uses and is recommended for the insulation of leads and connections in electrical and electronic components (transformers, coils, relays, solenoids etc.) where temperature extremes from -70° C through 200° C are encountered. It's made with a combination of silicone and rubber extruded onto a braided fiberglass sleeving.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number SPSIL10KV-0625
Product Name High Voltage Silicone Rubber Extruded Fiberglass Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Cable Sleeves - 1811982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1772 to 0.3740 inch (4.5 to 9.5 mm)
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Cut Tube Wrap - CTW-3000-060-12.598 - Caplugs
Specs
Material Rubber - Synthetic
View Details