CableOrganizer.com, Inc. 3M 2:1 Ratio Heat Shrink Tubing NSPA-HST100B-25F

Description
What's special about this 2:1 shrinkable tubing? Shrinks to 1/2 of its original size, making it perfect for irregular shapes or large connectors Many different colors available for color coding wires Great for insulation to prevent shorts or other dangerous conditions 3M offers their 2:1 heat shrink tubing in a variety of sizes, as well as many different colors. Perfect for insulating electrical splices and terminations, as well as harnessing wires, wire marking, and providing cables with a fire resistant covering. You will find the 3M 2:1 heat shrink you need for any job.
Description
What's special about this 2:1 shrinkable tubing? Shrinks to 1/2 of its original size, making it perfect for irregular shapes or large connectors Many different colors available for color coding wires Great for insulation to prevent shorts or other dangerous conditions 3M offers their 2:1 heat shrink tubing in a variety of sizes, as well as many different colors. Perfect for insulating electrical splices and terminations, as well as harnessing wires, wire marking, and providing cables with a fire resistant covering. You will find the 3M 2:1 heat shrink you need for any job.

Suppliers

Company
Product
Description
Supplier Links
3M 2:1 Ratio Heat Shrink Tubing - NSPA-HST100B-25F - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
3M 2:1 Ratio Heat Shrink Tubing
NSPA-HST100B-25F
3M 2:1 Ratio Heat Shrink Tubing NSPA-HST100B-25F
What's special about this 2:1 shrinkable tubing? Shrinks to 1/2 of its original size, making it perfect for irregular shapes or large connectors Many different colors available for color coding wires Great for insulation to prevent shorts or other dangerous conditions 3M offers their 2:1 heat shrink tubing in a variety of sizes, as well as many different colors. Perfect for insulating electrical splices and terminations, as well as harnessing wires, wire marking, and providing cables with a fire resistant covering. You will find the 3M 2:1 heat shrink you need for any job.

What's special about this 2:1 shrinkable tubing?

  • Shrinks to 1/2 of its original size, making it perfect for irregular shapes or large connectors
  • Many different colors available for color coding wires
  • Great for insulation to prevent shorts or other dangerous conditions

3M offers their 2:1 heat shrink tubing in a variety of sizes, as well as many different colors. Perfect for insulating electrical splices and terminations, as well as harnessing wires, wire marking, and providing cables with a fire resistant covering. You will find the 3M 2:1 heat shrink you need for any job.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number NSPA-HST100B-25F
Product Name 3M 2:1 Ratio Heat Shrink Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S11-S9-11-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details