CableOrganizer.com, Inc. Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| What's special about these cables? Non Plenum, Plenum and Shielded fire alarm cable for power-limited fire alarm and communications cable for riser and non-riser applications Use our fire alarm cable... | |
| What's special about this line of copper conductor power cables? Outer jacket is constructed from a durable PVC-based, low-adhesion blend to protect the inner conductors from oil, UV light, or... | |
| What’s special about these machine-grade bus cables? Premium-grade TPE construction provides maximum protection against the friction and damaging abrasion caused by moving machinery or cable/hose carrier systems Multilayered jacket provides... | |
| What’s special about these weather-resistant power cables? Contains a corrugated 6 mil copolymer shield that creates barrier from oil, chemicals, and moisture, making this cable excellent for cable tray, conduit,... | |
| What’s special about this industrial power cable? Extra heavy duty power cable designed for use in all-weather industrial power applications up to 2000V High flexibility and tear resistance makes this... |