CableOrganizer.com, Inc. Datasheets for Wiring Ducts
Wiring ducts are rigid trays typically used as raceways for cables and wires within electrical enclosures.
Wiring Ducts: Learn more
| Product Name | Notes |
|---|---|
| Panduit Panduct® Type-F Narrow Slot Wire Duct | |
| What's special about narrow slot duct? Ideal for use with slimmer terminal blocks where more access is required Material: self extinguishing PVC Service Temperature: +5 ºF to +140 ºF (-15... | |
| What's special about Noryl® Wire Duct? Choice of Open slot, Closed slot or Solid wall 0.75" slot pitch 0.31" slot width Material: self extinguishing Noryl Xtra, zero halogen, low smoke... | |
| What's special about Open Slot Wire Duct? Terminated wires can be re-routed easily Wide fingers give additional cable support Fingers can be snapped off to re-route easily Pre-drilled to affix... | |
| What's special about this narrow slot wire duct? Equipped with narrow slots and fingers to provide frequent breakouts and access points for high density wiring applications Narrow 0.2” slotted sides... | |
| What's special about this wire duct? 0.79" slot pitch 0.31" slot width Material: self extinguishing PVC Service Temperature: +5º F to +140º F (-15º C to +60º C) Colors: White,... | |
| What's special about this wire duct? Dual sided hinge cover design opens to 100° angle and allows for easy cable changes and wire maintenance Slotted sides on the channel to... | |
| What's special about this Wiring Duct? Made of heat-resistant PVC (up to 85°C) 2 meter (6.6 ft) length fits most computer cabinets Easily cut to length with a wire duct... | |
| What's special about this wiring duct? Solid wall trunking system is best used for routing and organizing cables in applications requiring few or no breakout points PVC wire duct features... | |
| What's special about this wiring duct? The solid wall wire duct protects your delicate cables from debris and dust while disguising and organizing them Made of heat-resistant PVC (up to... | |
| What's special about wire duct cable management system? Innovative design combines cable management duct with DIN mounting rail to maximize space utilization, reduce material required and minimize installation cost DIN... |