CableOrganizer.com, Inc. Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| Fire Resistant Sleeving | |
| Flexo® Chrome Expandable Sleeving | |
| How does the F6® Wrap-Around stand out? Features a lateral split for installation of grouped or bundled cables F6 Woven Wrap will bend to a tight radius without puckering or... | |
| NM's fabric-like softness and flexibility hide surprisingly tough specifications. The high coverage sleeving meets or exceeds military specifications MIL-I-47203(MI) and MIL-S-47053(MI). Nylon Multifilament is highly resistant to abrasion, cuts, common... | |
| What's special about 4:1 Heat Shrink Tubing? Shrinks 25% of it's diameter; will also shrink 14% or less in its axial direction (length-wise) Offers a water-tight seal to protect wire,... | |
| What's special about a non-fray sleeving? Available in standard PET and FR (Fire Retardant) grades. Monofilament size: 0.008" FR version meets UL VW-1 Max. continuous operating temp.: 257°F (125°C) Fray... | |
| What's special about bulk flex tubing? Variety of sizes (1/4" to 3-1/2") to protect all of your wires, cables, or hoses Wire loom is the most economical cord/wire organizer Both... | |
| What's special about colored split wire loom? Protects cables from abrasion, puncture, vibration, heat, sunlight, water, snow, ice, salt, automotive fluids, and friction Takes a mess of cables and wraps... | |
| What's special about Diesel Resistant Heat Shrink Tubing? Great for use in the aviation or automotive industries due to high resistance of fuels, fluids, and lubrication oils Protects wires, solder... | |
| What's special about Duraflex? Prevents damage from UV, gasoline, engine chemicals and salt Resists cuts, abrasion and penetration No damage after 100,000 abrasion cycles 0.09" wall thickness resists snagging Flexible... | |
| What's special about FEP Heat Shrink Tubing? Less expensive alternative to TFE Conforms to military specifications outlined in Mil-I-23053/11 Flame retardant rating UL 94 (V0, VW-1) FEP has also been... | |
| What's special about fire-resistant sleeving? Protects cables, wires, and hoses to 500° F continuously Available in 2 types: Aerospace Grade (braided) & Industrial Grade (knit) High abrasion resistance Cuts easily... | |
| What's special about Halar® sleeving? Halar® (E-CTFE) Ethylene-Chlorotrifl uoroethylene copolymer monofilament Continuous temperature rating 150° C Monofilament size: 0.011" Chemically inert, thermally stable Plenum rated UL2024 (formerly UL910) and NFPA262... | |
| What's special about Heavy Wall sleeving? High tensile strength Lightweight and flexible Cuts easily with Hot Knife High chemical resistance High abrasion resistance Heavy Wall (HW) grade is commonly used... | |
| What's special about Mylar® sleeving? Highly reflective for visibility Expands up to 150% Halogen free Conductive for shielding application Metallic Mylar is thinly slit and braided with clear PET fibers. | |
| What's special about PET braided sleevings? Easy to install, light weight, and flexible High tensile strength; also cut and abrasion resistant Professional look on finished project Moisture resistant, prevents rot... | |
| What's special about PTFE/FEP Dual Wall? Combines the tight sealing ability of the PTFE with the moisture-proof seal of FEP. Provides the ultimate protection for wires, connectors, and splices. High... | |
| What's special about PVDF Heat Shrink Tubing? Offers a continuous operating temperature range of 150-175° C (302-347° F). Outstanding chemical, abrasion and cut-through resistance. Flexible PVDF has MIL-DTL-23053/18 Class 2... | |
| What's special about riser corrugated tubing? Riser raceway is corrugated, non-metallic and produced from Nylon resin All sizes come standard with pre-installed UL listed Kevlar pull lines Available in orange... | |
| What's special about Ryton® sleeving? PPS - Polyphenylene Sulphide high temperature thermoplastic monofilament Monofilament size: .008 in. Melt temp: 285°C/ 545°F Temperature range: -70° to 200° C (-94° to 392° | |
| What's special about Stainless Steel Braid? Superior abrasion, chemical, and UV resistance make it great for outdoor applications (Fiber, RG6, CAT5e) Great for expansion joints where constant movement requires a... | |
| What's special about the Bentley Harris Expando®? Excellent cut through and abrasion resistance Operating temperature ranges from -103° F to 257° F (-75° C to 125° C) Tough, lightweight oversleeves... | |
| What's special about Thermashield Flat? Protects surfaces from extreme heat Ideal for protecting electronic component boxes Reflects heat away from delicate parts Compliant with European Union's Restrictions on the use... | |
| What's special about Thermashield Tube? Used specially for equipment that needs to be run in high extreme temperatures Thermashield withstands temperatures up to 330°C (626°F) without burning, melting or delaminating... | |
| What's special about these cheap 6:1 heat shrink tubing? Shrinks to 1/6th of its expanded size, to easily cover and protect uneven cable bundles and connector ends Inner wall is... | |
| What's special about these chrome sleevings? UV resistant 2-1 expansion ratio Easy to install, light weight, and flexible Operating Temp. -103° F to 257° F Mildly conductive for shielding and... | |
| What's special about this braided PET? Extra expandable braided sleeve can open nearly four times its original size, allowing easy installation over cables with large connector end faces - perfect... | |
| What's special about this braided sleeving? Lightweight and flexible for ultimate protection Sold by the foot to save money, or receive discounts when bought by the spool Sleeving expands up... | |
| What's special about this braided sleeving? Rated to 125°C (257°F) Low temperature flexibility to -70°C (-94°F) VW-1 Bentley-Harris® Expando products are tough, lightweight oversleeves used to protect cable assemblies, hoses... | |
| What's special about this fire resistant sleeving? Insulates cables and hoses against temperatures up to 662° F (350° C), helping them endure the brutal conditions of military, aviation, fire rescue,... | |
| What's special about this flame retardant sleeving? 16 mil Teflon sleeving provides supreme heat, chemical and abrasion protection for your cables, hoses and bundles Expands up to 150% to go... | |
| What's special about this flame retardant sleeving? Aerospace-grade expandable braided sleeving stretches an additional 3 times its unfilled size to ensure a snug fit for bundling cables and making wire... | |
| What's special about this FlexoWrap? Designed for quick and easy management of wires, cables and hose assemblies to prevent tripping and other safety hazards Hook and Loop closure keeps cables... | |
| What's special about this heat shrink? 3:1 heat shrink ratio allows for it to fit over the end of a large connector, but will still shrink down enough to seal... | |
| What's special about this heat shrinkable braided sleeving? Woven polyolefin and polyester yarns provide superior mechanical abrasion resistance for protecting plastic pipes, rubber hoses, and delicate cable bundles Shrinks to... | |
| What's special about this heavy-duty sleeving? Made of Flat Nylon Filament High tensile strength yet lightweight and flexible High chemical and High abrasion resistance Resistant to constant abuse from road... | |
| What's special about this Mil Spec heat shrink tubing? Durable, highly flexible construction is excellent for protecting cables and hoses in extreme working conditions Rubber-like, flouro-elastomer material is highly resistant... | |
| What's special about this plenum tubing? Plenum raceway is corrugated, non-metallic and produced from PVDF (Kynar) resin All sizes come standard with pre-installed UL listed Kevlar pull lines Extremely flexible... | |
| What's special about this polyolefin tubing? Flexible shrinkable tubing is great for protecting cable splices or color coding your wiring schemes Wide range of colors allows for cable matching or... | |
| What's special about this reflective sleeving? Resists UV, salt, chlorine, and auto fluids Reflects 360 degrees up to 675' Lightweight and flexible Cuts easily with Hot Knife 1500 times brighter... | |
| What's special about this standard wall extruded PTFE Heat Shrink? It's high continuous temperature range make it perfect for military applications in electrical sheath insulation Super lubricious, it offers extreme... | |
| What's special about this thermal sleeving? Rated Class H by IEEE standards Acceptable for continuous service from -70°C through 200°C. Operation at temperatures up to 315°C is tolerated for short... | |
| What's special about this thermal wrap? Wraps cable and hoses to shield from radiant heat temperatures up to 650°F (343°C), ensuring maximum protection for your equipment under extreme conditions Resists... | |
| What’s special about this heat shrinkable tubing? High-grade polyvinylidene fluoride (PVDF) material provides cables, splices, and connectors with excellent protection from abrasion, cut-through, fluids, and high temperatures Shrinks and matches... | |
| What’s special about this metal braided sleeving? Specially blended copper braided sleeving provides sensitive cables and electronic components with a high level of protection from damaging electromagnetic interference (EMI) High-end... | |
| What’s special about this shielded heat shrink? Combines polyolefin heat shrink tubing with conductive cloth weave to provide high-frequency EMI shielding properties for sensitive cables and wiring Extremely durable, dual-wall... | |
| Whether you have rodents, cats, dogs, or other animals biting at your wires or a need for EMI/RFI shielding, our metal braided sleeving could be the answer for you. Braided... |
| Next >> |