CableOrganizer.com, Inc. Datasheets for Label Printers
Label printers are used to print a variety of labels or adhesive stamps. Most label printers are capable of printing bar codes.
Label Printers: Learn more
| Product Name | Notes |
|---|---|
| Brady IP Series Printers | |
| Brother P-Touch® PT-18R Label Maker | |
| Brother P-Touch® PT-9600 Electronic Labeling System | |
| Dymo LabelPoint 250 Prints Vertical, Horizontal, or Mirror-Print Labels for Files, Desk Drawers, Shelves and More What's special about this label printer? Thermal transfer labels look sharp and won't smudge... | |
| Dymo LabelPoint 350 Makes Printing Thermal Transfer Labels, Barcodes and Electrical Symbols a Snap What's special about this label printer? Thermal transfer delivers clean, smudge-free labels Built-in memory retains past... | |
| HellermannTyton TTM430 Thermal Transfer Printer | |
| What's special about PANDUIT® Desktop Label Printers? High speed industrial printing for heavy duty applications Up to 10" per second print speed for faster label production Rugged design to ensure... | |
| What's special about the IDXPERT Printer? Built in functions for wire ID, patch panels, and serialization Over 140 label combinations to choose from Includes: Hard Carry Case, 1.5” x 30’ | |
| What's special about the label printer from Panduit? Compact design enables use in office or places where space is limited 300 DPI thermal transfer creates crisp, clear legends and text... | |
| What's special about the PT-7600 label maker? Allows you to create custom labels on your computer and print them to the label maker for fully customized labels Use the included... | |
| What's special about the RhinoPro 5000? Includes defined sets of common datacom and electrical symbols like ohm, ground, phone, data, and fax to aid usability. Screen holds display of most... | |
| What's special about these Dymo tape cartridges? High performance tapes Permanent adhesive Ideal for use in home, office, garden, warehouse, and more Compatible with LabelManager, LabelWriter DUO and older DYMO... | |
| What's special about these label cartridges? Ideal for wire and cable marking RoHS Compliant Permanent acrylic (499) or rubber (498) adhesive to ensure that labels stay put Labels material has... | |
| What's special about these Panduit® Hand-Held Printers? Rugged construction to meet the demanding requirements of electrical and network users Ability to print on a wide variety of label materials to... | |
| What's special about these Panduit® label tapes? Offers crisp, clear legends with superior legibility Cassettes have an integrated memory device that saves the last legend used for later recall Fast... | |
| What's special about these thermal transfer printers? Prints up to 8" of labels per second to accommodate just about any high volume printing application Plug-and-play label cartridges are identified by... | |
| What's special about this Brady Printer? Over 500 labels available for every need Thermal transfer printing technology for smear free labels Built in functions for wire and cable printing Light... | |
| What's special about this DYMO label printer? PC and Mac compatible Large batch printing at high speed: 1 second per die-cut label, ½ second per cassette label High resolution text... | |
| What's special about this Dymo label writer? 23 built-in bar code symbologies, including Codabar, Code 3 of 9, Code 129-Auto, EAN-8/13, Interleaved 2 of 5, POSTNET, UPC A/E, and ITF-14... | |
| What's special about this Dymo LabelManager? Large QWERTY keyboard makes it easy to locate keys during text entry Thermal transfer technology for crisp, smudge-free images On-screen date and time display... | |
| What's special about this DYMO printer? PC connectivity with intuitive and easy-to-use software Customize the labels to your job 250 pre-programmed industry terms and symbols to save you time Standardize... | |
| What's special about this eco-labeler? Feature-rich thermal transfer label printer is partially made from recyclable material and saves energy, helping to preserve the environment Adjustable margins allow for creation of... | |
| What's special about this handheld label maker? Creates labels from 1/4" to 2" wide on a variety of materials to meet nearly all of your labeling needs Print speed of... | |
| What's special about this handheld label maker? Ergonomic, modern design for easy labeling Intuitive "turn and click" labeling system Total 49 character wheel includes @ and "-" The Dymo® Organizer... | |
| What's special about this industrial label maker? Connects to your PC, allowing you to design using Dymo Rhino Connect or any other Windows-based software Memorizes up to 1,000 labels to... | |
| What's special about this label maker? 72-Key, QWERTY Compatible Keyboard PeelGuard™ Edge Trimmer 14 Fonts, Bitmap Fonts Installed for Print Characters 8- Barcode Formats The 2011XLB-PC label marker offers the... | |
| What's special about this label maker? Allows you to print clear, industrial grade labels quickly and easily Built-in label recognition automatically adjusts label size, color, and type once cartridges are... | |
| What's special about this label maker? Feature-packed desktop label printer designed to be compatible with almost any type of media, to offer small to medium commercial or industrial facilities a... | |
| What's special about this label maker? Provides a portable solution to printing industrial-type barcodes and general labels for warehouses and offices Smart layout key prints eight layout designs for industrial... | |
| What's special about this label maker? Wide range of symbols and edit features Simple ABC keyboard is adult and child friendly Direct-thermal print technology onto 1/2" easy-to-read labels Auto-off saves... | |
| What's special about this label printer ? Prints in 5 Languages 500 ANSI symbols and signal words 464 general lab & business symbols The LABELShop® 2010-PC label printer allows you... | |
| What's special about this label printer from Thomas & Betts? Automatically underlines 6 and 9 to prevent confusion on labels EZL-100 prints on 1/2", 3/8" and 3/4" size labels. Typical... | |
| What's special about this label printer? Bitmap Smoothing Function 72 Keys, QWERTY Compatible Keyboard Left, Center, Right Text Alignment The 2012XLST-PC label printer is the ultimate industrial labeling system due... | |
| What's special about this label printer? Connect to PC or Mac Serial interface for ESC/P emulation Print directly from Microsoft Word, Excel and Outlook Runs on internal adapter The Brother... | |
| What's special about this label printer? Display: 16 x 3 character LCD Prints 121 different symbols Professional laminated labels Time and Date function With the BR-PT-2700 desktop labeler from Brother... | |
| What's special about this label printer? Exclusive one-touch “Hot Keys” make labeling wires/cables and other components fast and easy Over 150 pre-set locations and components in memory eliminate the need... | |
| What's special about this label printer? Label printer comes with everything you need to start labeling and organizing your home theater, IT room, or office Includes the new PeelGuard™ label... | |
| What's special about this label printer? Over 60 different size and color label options available to customize your labeling project Prints on heat shrink labels for labeling wires and heat... | |
| What's special about this label printer? PC and Mac compatible Printer easily works its way through large-batch print jobs Eliminates need to switch tapes with two rolls available at all... | |
| What's special about this professional grade label maker? Features Dymo® exclusive "hot keys" that automatically size, space, and format your labels horizontally or vertically to fit a large range of... | |
| What's special about this RhinoPRO printer? Hot Keys make labeling as easy as one touch Vertical printing ability to use for racks and bins Large 11 character display Prints two... |