CableOrganizer.com, Inc. Ryton® Chemical Resistant Sleeving MSRY0125

Description
What's special about Ryton® sleeving? PPS - Polyphenylene Sulphide high temperature thermoplastic monofilament Monofilament size: .008 in. Melt temp: 285°C/ 545°F Temperature range: -70° to 200° C (-94° to 392° F) Flame retardant VW-1, long term thermally stable RYTON® (RY) expandable sleeving is used in high temperature, flame resistant wire harnesses and cable assemblies. RY is an extremely lightweight sleeving, resistant to high temperatures and virtually impervious to solvents. RY is ideal for aerospace, telecom and military applications.
Description
What's special about Ryton® sleeving? PPS - Polyphenylene Sulphide high temperature thermoplastic monofilament Monofilament size: .008 in. Melt temp: 285°C/ 545°F Temperature range: -70° to 200° C (-94° to 392° F) Flame retardant VW-1, long term thermally stable RYTON® (RY) expandable sleeving is used in high temperature, flame resistant wire harnesses and cable assemblies. RY is an extremely lightweight sleeving, resistant to high temperatures and virtually impervious to solvents. RY is ideal for aerospace, telecom and military applications.

Suppliers

Company
Product
Description
Supplier Links
Ryton® Chemical Resistant Sleeving - MSRY0125 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Ryton® Chemical Resistant Sleeving
MSRY0125
Ryton® Chemical Resistant Sleeving MSRY0125
What's special about Ryton® sleeving? PPS - Polyphenylene Sulphide high temperature thermoplastic monofilament Monofilament size: .008 in. Melt temp: 285°C/ 545°F Temperature range: -70° to 200° C (-94° to 392° F) Flame retardant VW-1, long term thermally stable RYTON® (RY) expandable sleeving is used in high temperature, flame resistant wire harnesses and cable assemblies. RY is an extremely lightweight sleeving, resistant to high temperatures and virtually impervious to solvents. RY is ideal for aerospace, telecom and military applications.

What's special about Ryton® sleeving?

  • PPS - Polyphenylene Sulphide high temperature thermoplastic monofilament
  • Monofilament size: .008 in.
  • Melt temp: 285°C/ 545°F
  • Temperature range: -70° to 200° C (-94° to 392° F)
  • Flame retardant VW-1, long term thermally stable

RYTON® (RY) expandable sleeving is used in high temperature, flame resistant wire harnesses and cable assemblies. RY is an extremely lightweight sleeving, resistant to high temperatures and virtually impervious to solvents. RY is ideal for aerospace, telecom and military applications.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number MSRY0125
Product Name Ryton® Chemical Resistant Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-05-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 0016072001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details