CableOrganizer.com, Inc. Datasheets for Cable Ramps and Hose Ramps
Cable ramps and hose ramps cover wires, cables, hose or pipe in high traffic areas to protect them from damage.
Cable Ramps and Hose Ramps: Learn more
| Product Name | Notes |
|---|---|
| 3 Channel Drop Over Cable Protector with Dog-Bone Connectors Protect Your Cables, Hoses, or Wires from Up to 21,000 lbs of Crushing Force What's special about these cord covers? Three... | |
| Angel-Guard® Cord Connect™ Extension Cable Plug Protector Prevent Electrical Hazards and Cord Damage What's special about this cable protector? Protects cable ends from outside dust, dirt, and liquids, prolonging the... | |
| DO-Max™ Drop Over Cable ProtectorWhat's special about this cable protector? Heavy duty polyurethane cable protector can support up to 10,500 lbs per tire - an excellent solution to protecting your... | |
| What's special about Guard Dog Cable Protector? Perfect solution for temporary events such as fairs, conventions, and trade shows; in compliance with NEC requirements Protects cables and hose lines up... | |
| What's special about the Firefly Cable Protector? Visibility – High contrast Black and Green color combination for normal day time use; and Red LED Lights running the length of the... | |
| What's special about the Linebacker® GP-5? Stands up to 21,000 lbs per axle of vehicle traffic Durable polyurethane construction – means it will resist weather and material abrasion Ideal for... | |
| What's special about the Yellow Jacket? Extra heavy-duty, great for constant high or low speed vehicular traffic Made of Durathane, a proprietary cast molded polyurethane with superior tear and abrasion... | |
| What's special about these cable covers? Provides superior damage protection for cables, wires, pneumatic and hydraulic hoses or fiber optic cables while preventing tripping hazards Multi-channel design with rounded dividers... | |
| What's special about these carts? Allows you to quickly and easily transport up to 36 cord protectors Reduces overall labor cost since only one person is needed to install and... | |
| What's special about these durable cable guards? Cables, hoses, and assemblies are easily slipped into the open top channel for protection against heavy vehicle and foot traffic Modular design for... | |
| What's special about these low profile cable ramps? Heavy duty, 5 channel construction provides convenient cable management and protection, while greatly reducing the possibility of accidental damage to delicate cable/hose... | |
| What's special about these low profile cord covers? 2 channel, heavy-duty construction allows cable/hose lines up to 0.75” in diameter to be separated into their own individual protected channels to... | |
| What's special about these parking lot blocks? Constructed of high density polyethylene for the durability to withstand continuous vehicle traffic Durable HDPE material is resistant to weather extremes, UV light,... | |
| What's special about these top-loading, low profile cable protectors? 1.25” high, low profile design greatly reduces accidental tripping, while providing easy crossing for pedestrians, food carts, automobiles and much more... | |
| What's special about this cord cover? Protects cords or cables with a load capacity of up to 17,000 lbs per axle - great for warehouses, construction sites or factories The... | |
| What's special this cord protector? Toughness is due to unique product designs and the use of extremely dense Hiperthane®, the most durable urethane on earth. Higher elongation rating of 530%. |