CableOrganizer.com, Inc. Datasheets for Industrial Sealants
Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams.
Industrial Sealants: Learn more
| Product Name | Notes |
|---|---|
| 3M™ Fire Barrier 2000 Silicone SealantL What's special about this silicone sealant? Great for top-of-wall/head-of- wall joints Superior adhesion Provides up to a 4-hour fire-rating Cures upon exposure to atmospheric... | |
| 3M™ Marine Adhesive/Sealant Provides Secure Bonds, In the Water or Out What's special about marine sealant? Resistance to the elements (sun, rain, salt water, etc) Flexibility permits movement of structure... | |
| Abesco Fire Rated Putty Protect Old or New Construction from Damaging Fires What's special about this intumescent sealant? Seals construction gaps, cable, insulated pipe, electrical conduit and metal pipe penetrations... | |
| Nelson Firestop LBS3 Latex Sealant | |
| STI SpecSeal® SSP Putty STI-SP100 Firestopping That's Easy to Apply & Versatile for Small Cable Penetrations and Electrical Wall Boxes What's special about this sealant? Convenient fire protection that's designed... | |
| STI SpecSeal® Triple S® Intumescent Sealant Tube The Most Versatile 2-Stage Latex Intumescent Sealant What's special about firestop sealant? Two-stage intumescence process is extremely fast acting and effective, providing an... | |
| STI® SpecSeal® Flame Retardant Cable Spray A Safe and Effective Solution for Shielding Cables From Fire What’s special about this fire control spray? Designed to adhere to almost any cable... | |
| What's special about these water tight sealants? Re-enterable / Repairable Excellent weatherability cures upon exposure to atmospheric humidity Applied with standard or bulk caulking guns or pneumatic pumping equipment 3M™ | |
| What's special about this sealant? Versatile, ready to use, one component silicone sealant for a plethora of applications Highly adhesive and easy to apply, this non-shrinking and non-toxic caulking maintains... | |
| What's special about this sealant? Water Base: Easy clean up, no special handling, routine disposal Intumescent: Expands when heated to maintain seal around items consumed by fire Endothermic: Absorbs heat... |