CableOrganizer.com, Inc. Datasheets for Serial Cables
Serial cables are used for the serial transmission of data. They support communication standards such as RS232, RS422, and RS485, as well as Fibre Channel, IEEE 1394 or FireWire® (Apple Computer, Inc.), and universal serial bus (USB).
Serial Cables: Learn more
| Product Name | Notes |
|---|---|
| Cables To Go™ USB to DB9 Serial Adapter Cable Converts New and Legacy DB9 Serial Devices to USB Format What's special about this USB conversion cable? Coverts a RS-232 serial... | |
| What's special about these USB cables? Available in any of the following configurations: Two (2) Cables; 18" and 36" long One 6 FT cable One 10 FT cable 24 karat... | |
| What’s special about these high-speed USB cables Allows you to transfer up to 4.8 Gbps when connected with a USB 3.0 compliant host and device, for a clearer picture Foil... |