CableOrganizer.com, Inc. Non-Fray Braided Sleeving SPCC150

Description
What's special about a non-fray sleeving? Available in standard PET and FR (Fire Retardant) grades. Monofilament size: 0.008" FR version meets UL VW-1 Max. continuous operating temp.: 257°F (125°C) Fray resistant construction PET NF expandable braided sleevings are innovative fray resistant coverings for wires, cables, and hose assemblies. PET NF offers easy field installation without the need for a hot knife.
Description
What's special about a non-fray sleeving? Available in standard PET and FR (Fire Retardant) grades. Monofilament size: 0.008" FR version meets UL VW-1 Max. continuous operating temp.: 257°F (125°C) Fray resistant construction PET NF expandable braided sleevings are innovative fray resistant coverings for wires, cables, and hose assemblies. PET NF offers easy field installation without the need for a hot knife.

Suppliers

Company
Product
Description
Supplier Links
Non-Fray Braided Sleeving - SPCC150 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Non-Fray Braided Sleeving
SPCC150
Non-Fray Braided Sleeving SPCC150
What's special about a non-fray sleeving? Available in standard PET and FR (Fire Retardant) grades. Monofilament size: 0.008" FR version meets UL VW-1 Max. continuous operating temp.: 257°F (125°C) Fray resistant construction PET NF expandable braided sleevings are innovative fray resistant coverings for wires, cables, and hose assemblies. PET NF offers easy field installation without the need for a hot knife.

What's special about a non-fray sleeving?

  • Available in standard PET and FR (Fire Retardant) grades.
  • Monofilament size: 0.008"
  • FR version meets UL VW-1
  • Max. continuous operating temp.: 257°F (125°C)
  • Fray resistant construction

PET NF expandable braided sleevings are innovative fray resistant coverings for wires, cables, and hose assemblies. PET NF offers easy field installation without the need for a hot knife.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number SPCC150
Product Name Non-Fray Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-05-QB6IN-14 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details