CableOrganizer.com, Inc. Datasheets for Punches
Punches are tools used to perforate material in order to create a cut the shape of the punch edge.
Punches: Learn more
| Product Name | Notes |
|---|---|
| or 1-11/32” Metal Stud Hole Punches provide professional installers and contractors with a simple-to-use, lightweight solution for creating a cable/conduit pass-through in standard 20 gauge steel studs. The head is... | |
| Slug-Splitter® Ram and Hand Pump Hydraulic Driver Punch Kit What's special about this punch driver kit? Compact design allows for use at both construction sites and maintenance jobs Hydraulic ram... | |
| What's special about it? Can be used with the Greenlee Quick Draw, Quick Draw 90 and Quick Draw Flex hydraulic drivers, Battery-Powered drivers, 7646 and 7625 ram-type drivers Self-centering punch... | |
| What's special about these punch kits? Compact, lightweight design for portability and fast, easy one-person operation Develops 8 tons of hydraulic force for easy punching, even in 10-gauge stainless steel... |