CableOrganizer.com, Inc. Datasheets for Cable Trays
Cable trays are rigid-type trays used as raceways for cables and wires.
Cable Trays: Learn more
| Product Name | Notes |
|---|---|
| What's special about Kwikpath plenum raceway? Easily pull your plenum cables through the corrugated PVC raceway damage free with reduced friction and pull forces UL 2024 plenum listed for both... | |
| What's special about Kwikpath Residential Raceways? Protects residential communications cables from being damaged or snagged as they are pulled through the non-metallic raceway UL 2024 approved raceway and fitting combination... | |
| What's special about these cable carriers? LINK HEIGHT 1.05 inches (26.67 mm) Maintains proper bend radius of air, hydraulic, electric lines/cables, and ribbon cables Non-metallic, light weight, high strength link... | |
| What's special about these cable carriers? LINK HEIGHT 2.00 inches (50.80 mm) Non-metallic, light weight, high strength link type design Non-conductive, heavy duty fiber reinforced nylon Suitable for high-speed and... | |
| What's special about this non-metallic raceway? Meets all building regulations, plus this is the first UL 2024 riser approved raceway and fitting combination on the market Easily identifiable mandarin orange... | |
| What's special about this open conduit? Durable PVC open raceway organizes and protects your cables while providing easy access to make changes or additions in the future Includes an adhesive... | |
| What's special about this raceway? Completely enclosed channel keeps cables safe from dust and falling debris Hinged on both sides to allow quick and easy access to cables cover design... | |
| Wiremold 1500 and 2600 Steel Over Floor Raceways |