CableOrganizer.com, Inc. Datasheets for Electronic and Instrument Enclosures
Electronic and instrument enclosures are structures that house electronic components and instruments. They are usually designed for handheld or desktop applications. Example applications include calculators, cash registers, remote controls, and data acquisition instruments.
Electronic and Instrument Enclosures: Learn more
| Product Name | Notes |
|---|---|
| HellermannTyton 2’ x 2’ Raised Floor Enclosure Rackmount Capabilities for Below-Floor Applications What's special about this distribution enclosure? Specially designed enclosure fits into 2' x 2' raised floor grids for... | |
| What's special about these fiber adapter plate enclosures? Highly adaptable and easy-to-configure design offers users a greater range of flexibility when creating connection patterns based around their needs, whether it’s... | |
| What's special about these fiber optic enclosures? Compatible with Leviton standard splice trays Ideal for 19" or 23" rack mount environments Manufactured from high strength aluminum for durability Easy installation... | |
| What's special about these fiber optic rack-mount enclosures? Sliding tray can be removed from the front or rear of the enclosure for easy accessibility, fast field terminations (including fan out... | |
| What's special about these fiber wall mounts? Compact design allows you to mount your fiber optic network connections in a minimal amount of space Precise adapter strip mounting points for... | |
| What's special about these panel enclosures? Pre-loaded patch panels Can only be mounted on the wall Bend radius controllers are mounted so as to maintain optimal bend radius for cable... | |
| What's special about these patch panel enclosures? Pre-loaded fiber patch panels Can be used for 19” or 23” racks Bend radius controllers are mounted so as to maintain optimal bend... | |
| What's special about these rackmount distribution enclosures? Flexible and fully modular design supports both fiber optic adapter plates and splice trays to provide safe, high-density fiber termination housing in a... | |
| What's special about these wallmount optical fiber enclosures? Compact, wall mountable enclosures specifically designed to provide reliable fiber housing when rack and cabinet-style mounting is unattainable Fully modular design supports... | |
| What’s special about these rackmount fiber housings? 1U, 2U, and 4U enclosures bring fiber connectivity to any network rack Includes 19" and 23" mounting brackets, ensuring compatibility with any EIA... | |
| What’s special about these slide-out fiber enclosures? Low-profile construction requires only 1 RU of space while providing termination densities ranging from 12 to 72 fibers Slide-out support tray provides convenient... | |
| What’s special about these slide-out splice tray cabinets? Durable steel construction with built-in fiber slack management mechanisms provides reliable protection and storage for delicate fusion or mechanical fiber optic splices... | |
| What’s special about these wallmount enclosures? Water-resistant enclosure designed to NEMA standards to provide a safe environment for terminating or splicing fiber optic cable in areas prone to leaking water,... |