CableOrganizer.com, Inc. High Voltage Silicone Rubber Extruded Fiberglass Sleeving SPSIL15KV-017G

Description
What's special about this thermal sleeving? Rated Class H by IEEE standards Acceptable for continuous service from -70°C through 200°C. Operation at temperatures up to 315°C is tolerated for short durations Exceeds the requirements of UL Subject 224 for 200°C, 600-volt operation Exceeds the requirements of MIL-I-3190, and ASTM D372 High Voltage Silicone Rubber Extruded Fiberglass Sleeving has many uses and is recommended for the insulation of leads and connections in electrical and electronic components (transformers, coils, relays, solenoids etc.) where temperature extremes from -70° C through 200° C are encountered. It's made with a combination of silicone and rubber extruded onto a braided fiberglass sleeving.
Description
What's special about this thermal sleeving? Rated Class H by IEEE standards Acceptable for continuous service from -70°C through 200°C. Operation at temperatures up to 315°C is tolerated for short durations Exceeds the requirements of UL Subject 224 for 200°C, 600-volt operation Exceeds the requirements of MIL-I-3190, and ASTM D372 High Voltage Silicone Rubber Extruded Fiberglass Sleeving has many uses and is recommended for the insulation of leads and connections in electrical and electronic components (transformers, coils, relays, solenoids etc.) where temperature extremes from -70° C through 200° C are encountered. It's made with a combination of silicone and rubber extruded onto a braided fiberglass sleeving.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Silicone Rubber Extruded Fiberglass Sleeving - SPSIL15KV-017G - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
High Voltage Silicone Rubber Extruded Fiberglass Sleeving
SPSIL15KV-017G
High Voltage Silicone Rubber Extruded Fiberglass Sleeving SPSIL15KV-017G
What's special about this thermal sleeving? Rated Class H by IEEE standards Acceptable for continuous service from -70°C through 200°C. Operation at temperatures up to 315°C is tolerated for short durations Exceeds the requirements of UL Subject 224 for 200°C, 600-volt operation Exceeds the requirements of MIL-I-3190, and ASTM D372 High Voltage Silicone Rubber Extruded Fiberglass Sleeving has many uses and is recommended for the insulation of leads and connections in electrical and electronic components (transformers, coils, relays, solenoids etc.) where temperature extremes from -70° C through 200° C are encountered. It's made with a combination of silicone and rubber extruded onto a braided fiberglass sleeving.

What's special about this thermal sleeving?

  • Rated Class H by IEEE standards
  • Acceptable for continuous service from -70°C through 200°C. Operation at temperatures up to 315°C is tolerated for short durations
  • Exceeds the requirements of UL Subject 224 for 200°C, 600-volt operation
  • Exceeds the requirements of MIL-I-3190, and ASTM D372

High Voltage Silicone Rubber Extruded Fiberglass Sleeving has many uses and is recommended for the insulation of leads and connections in electrical and electronic components (transformers, coils, relays, solenoids etc.) where temperature extremes from -70° C through 200° C are encountered. It's made with a combination of silicone and rubber extruded onto a braided fiberglass sleeving.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number SPSIL15KV-017G
Product Name High Voltage Silicone Rubber Extruded Fiberglass Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-04-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details