CableOrganizer.com, Inc. Ryton® Chemical Resistant Sleeving MSRY025

Description
What's special about Ryton® sleeving? PPS - Polyphenylene Sulphide high temperature thermoplastic monofilament Monofilament size: .008 in. Melt temp: 285°C/ 545°F Temperature range: -70° to 200° C (-94° to 392° F) Flame retardant VW-1, long term thermally stable RYTON® (RY) expandable sleeving is used in high temperature, flame resistant wire harnesses and cable assemblies. RY is an extremely lightweight sleeving, resistant to high temperatures and virtually impervious to solvents. RY is ideal for aerospace, telecom and military applications.
Description
What's special about Ryton® sleeving? PPS - Polyphenylene Sulphide high temperature thermoplastic monofilament Monofilament size: .008 in. Melt temp: 285°C/ 545°F Temperature range: -70° to 200° C (-94° to 392° F) Flame retardant VW-1, long term thermally stable RYTON® (RY) expandable sleeving is used in high temperature, flame resistant wire harnesses and cable assemblies. RY is an extremely lightweight sleeving, resistant to high temperatures and virtually impervious to solvents. RY is ideal for aerospace, telecom and military applications.

Suppliers

Company
Product
Description
Supplier Links
Ryton® Chemical Resistant Sleeving - MSRY025 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Ryton® Chemical Resistant Sleeving
MSRY025
Ryton® Chemical Resistant Sleeving MSRY025
What's special about Ryton® sleeving? PPS - Polyphenylene Sulphide high temperature thermoplastic monofilament Monofilament size: .008 in. Melt temp: 285°C/ 545°F Temperature range: -70° to 200° C (-94° to 392° F) Flame retardant VW-1, long term thermally stable RYTON® (RY) expandable sleeving is used in high temperature, flame resistant wire harnesses and cable assemblies. RY is an extremely lightweight sleeving, resistant to high temperatures and virtually impervious to solvents. RY is ideal for aerospace, telecom and military applications.

What's special about Ryton® sleeving?

  • PPS - Polyphenylene Sulphide high temperature thermoplastic monofilament
  • Monofilament size: .008 in.
  • Melt temp: 285°C/ 545°F
  • Temperature range: -70° to 200° C (-94° to 392° F)
  • Flame retardant VW-1, long term thermally stable

RYTON® (RY) expandable sleeving is used in high temperature, flame resistant wire harnesses and cable assemblies. RY is an extremely lightweight sleeving, resistant to high temperatures and virtually impervious to solvents. RY is ideal for aerospace, telecom and military applications.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number MSRY025
Product Name Ryton® Chemical Resistant Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Cable Sleeves - 1797014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.2756 to 0.5906 inch (7 to 15 mm)
Length 591 inch (15000 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-3000-060-11.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details