CableOrganizer.com, Inc. Bentley Harris® Roundit® 2000 EMI RDTEMI0312

Description
Bentley Harris® Roundit® 2000 EMI EMI/RFI Protection High abrasion resistance Self-wrapping Lightweight construction Operating temperature up to 125º C Bentley Harris Roundit 2000 EMI combines the self wrapping and protection properties of original Roundit 2000 with EMI shielding and protection. This self-wrapping feature allows for easy, quick bundling of wire and cables that may need protection from EMI. EMI, or Electromagnetic Interference, is conducted energy that adversely affects circuit performance. The tinned copper drain wire is woven as an integral part of EMI protection. To protect against this interference and ensure proper performance or electronic equipment Roundit 2000 EMI can be used. The material, made from weaving polyester and metallized nylon yarns, creates a product that offers high level of shielding protection while keeping the wrap lightweight and flexible. This durable, abrasion resistant, woven fabric of Roundit 2000 EMI provides reliable and long-term protection to cables that can’t be provided with foils or films.
Description
Bentley Harris® Roundit® 2000 EMI EMI/RFI Protection High abrasion resistance Self-wrapping Lightweight construction Operating temperature up to 125º C Bentley Harris Roundit 2000 EMI combines the self wrapping and protection properties of original Roundit 2000 with EMI shielding and protection. This self-wrapping feature allows for easy, quick bundling of wire and cables that may need protection from EMI. EMI, or Electromagnetic Interference, is conducted energy that adversely affects circuit performance. The tinned copper drain wire is woven as an integral part of EMI protection. To protect against this interference and ensure proper performance or electronic equipment Roundit 2000 EMI can be used. The material, made from weaving polyester and metallized nylon yarns, creates a product that offers high level of shielding protection while keeping the wrap lightweight and flexible. This durable, abrasion resistant, woven fabric of Roundit 2000 EMI provides reliable and long-term protection to cables that can’t be provided with foils or films.

Suppliers

Company
Product
Description
Supplier Links
Bentley Harris® Roundit® 2000 EMI - RDTEMI0312 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Bentley Harris® Roundit® 2000 EMI
RDTEMI0312
Bentley Harris® Roundit® 2000 EMI RDTEMI0312
Bentley Harris® Roundit® 2000 EMI EMI/RFI Protection High abrasion resistance Self-wrapping Lightweight construction Operating temperature up to 125º C Bentley Harris Roundit 2000 EMI combines the self wrapping and protection properties of original Roundit 2000 with EMI shielding and protection. This self-wrapping feature allows for easy, quick bundling of wire and cables that may need protection from EMI. EMI, or Electromagnetic Interference, is conducted energy that adversely affects circuit performance. The tinned copper drain wire is woven as an integral part of EMI protection. To protect against this interference and ensure proper performance or electronic equipment Roundit 2000 EMI can be used. The material, made from weaving polyester and metallized nylon yarns, creates a product that offers high level of shielding protection while keeping the wrap lightweight and flexible. This durable, abrasion resistant, woven fabric of Roundit 2000 EMI provides reliable and long-term protection to cables that can’t be provided with foils or films.

Bentley Harris® Roundit® 2000 EMI


  • EMI/RFI Protection
  • High abrasion resistance
  • Self-wrapping
  • Lightweight construction
  • Operating temperature up to 125º C

Bentley Harris Roundit 2000 EMI combines the self wrapping and protection properties of original Roundit 2000 with EMI shielding and protection. This self-wrapping feature allows for easy, quick bundling of wire and cables that may need protection from EMI. EMI, or Electromagnetic Interference, is conducted energy that adversely affects circuit performance. The tinned copper drain wire is woven as an integral part of EMI protection. To protect against this interference and ensure proper performance or electronic equipment Roundit 2000 EMI can be used.

The material, made from weaving polyester and metallized nylon yarns, creates a product that offers high level of shielding protection while keeping the wrap lightweight and flexible. This durable, abrasion resistant, woven fabric of Roundit 2000 EMI provides reliable and long-term protection to cables that can’t be provided with foils or films.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number RDTEMI0312
Product Name Bentley Harris® Roundit® 2000 EMI
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details