Trigon Components, Inc. RCST Series

Description
SERIES RCST DESCRIPTION Trimmable Chip RESISTANCE RANGE 1 ohm to 10 Mohm POWER RATING 1/16 to 1/4W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 0402 to 1206 FEATURE ?Tuner ?Mobile phone ?Camcorder ?Portable audio ?Photo sensor ?Portable measuring equipment
Datasheet
Description
SERIES RCST DESCRIPTION Trimmable Chip RESISTANCE RANGE 1 ohm to 10 Mohm POWER RATING 1/16 to 1/4W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 0402 to 1206 FEATURE ?Tuner ?Mobile phone ?Camcorder ?Portable audio ?Photo sensor ?Portable measuring equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RCST DESCRIPTION Trimmable Chip RESISTANCE RANGE 1 ohm to 10 Mohm POWER RATING 1/16 to 1/4W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 0402 to 1206 FEATURE ?Tuner ?Mobile phone ?Camcorder ?Portable audio ?Photo sensor ?Portable measuring equipment
SERIESRCST
DESCRIPTIONTrimmable Chip
RESISTANCE RANGE1 ohm to 10 Mohm
POWER RATING1/16 to 1/4W
OPERATING TEMPERATURE-55 to +155 Deg C
PACKAGESMD 0402 to 1206
FEATURE?Tuner
?Mobile phone
?Camcorder
?Portable audio
?Photo sensor
?Portable measuring equipment
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RCST Series
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0603; 0805; 1206
Resistance Range 1 to 1.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers