Trigon Components, Inc. RCF Series

Description
SERIES RCF DESCRIPTION Carbon Film, General Purpose RESISTANCE RANGE 1 ohm to 10 Mohm POWER RATING 1/8W to 2W OPERATING TEMPERATURE -55 to +155? PACKAGE Axial Feature •Industry’s Lowest Cost. •Exceptional Long-Term Stability. •Exceeds Carbon Comp MIL-R-11 Performance. •Resistance Tolerance ±2%, ±5%. •Variety of Packaging.
Datasheet
Description
SERIES RCF DESCRIPTION Carbon Film, General Purpose RESISTANCE RANGE 1 ohm to 10 Mohm POWER RATING 1/8W to 2W OPERATING TEMPERATURE -55 to +155? PACKAGE Axial Feature •Industry’s Lowest Cost. •Exceptional Long-Term Stability. •Exceeds Carbon Comp MIL-R-11 Performance. •Resistance Tolerance ±2%, ±5%. •Variety of Packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RCF DESCRIPTION Carbon Film, General Purpose RESISTANCE RANGE 1 ohm to 10 Mohm POWER RATING 1/8W to 2W OPERATING TEMPERATURE -55 to +155? PACKAGE Axial Feature •Industry’s Lowest Cost. •Exceptional Long-Term Stability. •Exceeds Carbon Comp MIL-R-11 Performance. •Resistance Tolerance ±2%, ±5%. •Variety of Packaging.
SERIESRCF
DESCRIPTIONCarbon Film, General Purpose
RESISTANCE RANGE1 ohm to 10 Mohm
POWER RATING1/8W to 2W
OPERATING TEMPERATURE-55 to +155?
PACKAGEAxial
Feature•Industry’s Lowest Cost.
•Exceptional Long-Term Stability.
•Exceeds Carbon Comp MIL-R-11 Performance.
•Resistance Tolerance ±2%, ±5%.
•Variety of Packaging.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RCF Series
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads
Resistance Range 1 to 1.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details