Trigon Components, Inc. RMFN Series

Description
SERIES RMFN DESCRIPTION Metal Film, Professional & Flame Proof RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 0.6W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Power Rating: 0.6W •Resistance Tolerance: ±1% •T.C.R.: ±50ppm/Deg C •Flameproof Coating: UL-1412
Datasheet
Description
SERIES RMFN DESCRIPTION Metal Film, Professional & Flame Proof RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 0.6W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Power Rating: 0.6W •Resistance Tolerance: ±1% •T.C.R.: ±50ppm/Deg C •Flameproof Coating: UL-1412
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RMFN DESCRIPTION Metal Film, Professional & Flame Proof RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 0.6W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Power Rating: 0.6W •Resistance Tolerance: ±1% •T.C.R.: ±50ppm/Deg C •Flameproof Coating: UL-1412
SERIESRMFN
DESCRIPTIONMetal Film, Professional & Flame Proof
RESISTANCE RANGE10 ohm to 1 Mohm
POWER RATING0.6W
OPERATING TEMPERATURE-55 to +155 Deg C
PACKAGEAxial
Feature•Power Rating: 0.6W
•Resistance Tolerance: ±1%
•T.C.R.: ±50ppm/Deg C
•Flameproof Coating: UL-1412
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RMFN Series
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 10 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers