Trigon Components, Inc. RSM Series

Description
SERIES RSM DESCRIPTION Chip Current Sensing RESISTANCE RANGE 1 mohm to 25 mohm POWER RATING 1W to 2W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 2010 to 2512 FEATURE ?High power rating and low TCR ?Low resistance and high precision (1%) ?Inductance less than 1.0nH ?Excellent reliability and suitable cost ?Suitable for lead free soldering
Datasheet
Description
SERIES RSM DESCRIPTION Chip Current Sensing RESISTANCE RANGE 1 mohm to 25 mohm POWER RATING 1W to 2W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 2010 to 2512 FEATURE ?High power rating and low TCR ?Low resistance and high precision (1%) ?Inductance less than 1.0nH ?Excellent reliability and suitable cost ?Suitable for lead free soldering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RSM DESCRIPTION Chip Current Sensing RESISTANCE RANGE 1 mohm to 25 mohm POWER RATING 1W to 2W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 2010 to 2512 FEATURE ?High power rating and low TCR ?Low resistance and high precision (1%) ?Inductance less than 1.0nH ?Excellent reliability and suitable cost ?Suitable for lead free soldering
SERIESRSM
DESCRIPTIONChip Current Sensing
RESISTANCE RANGE1 mohm to 25 mohm
POWER RATING1W to 2W
OPERATING TEMPERATURE-55 to +155 Deg C
PACKAGESMD 2010 to 2512
FEATURE?High power rating and low TCR
?Low resistance and high precision (1%)
?Inductance less than 1.0nH
?Excellent reliability and suitable cost
?Suitable for lead free soldering
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RSM Series
Configuration Single Resistor
Category / Application Current Sensing; Power Applications
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2512
Resistance Range 1.00E-3 to 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details