Trigon Components, Inc. RMFF Series

Description
SERIES RMFF DESCRIPTION Metal Film, Flame Proof RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 1/4W to 2W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Power Rating: 0.25W,0.5W, 1W, 2W •Resistance Tolerance: ±1% •T.C.R.: ±50ppm/Deg C, ±100ppm/Deg C •Complete flameproof construction UL-1412 •Value range: 10Ohm ~ 1MOhm
Datasheet
Description
SERIES RMFF DESCRIPTION Metal Film, Flame Proof RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 1/4W to 2W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Power Rating: 0.25W,0.5W, 1W, 2W •Resistance Tolerance: ±1% •T.C.R.: ±50ppm/Deg C, ±100ppm/Deg C •Complete flameproof construction UL-1412 •Value range: 10Ohm ~ 1MOhm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RMFF DESCRIPTION Metal Film, Flame Proof RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 1/4W to 2W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Power Rating: 0.25W,0.5W, 1W, 2W •Resistance Tolerance: ±1% •T.C.R.: ±50ppm/Deg C, ±100ppm/Deg C •Complete flameproof construction UL-1412 •Value range: 10Ohm ~ 1MOhm
SERIESRMFF
DESCRIPTIONMetal Film, Flame Proof
RESISTANCE RANGE10 ohm to 1 Mohm
POWER RATING1/4W to 2W
OPERATING TEMPERATURE-55 to +155 Deg C
PACKAGEAxial
Feature•Power Rating: 0.25W,0.5W, 1W, 2W
•Resistance Tolerance: ±1%
•T.C.R.: ±50ppm/Deg C, ±100ppm/Deg C
•Complete flameproof construction UL-1412
•Value range: 10Ohm ~ 1MOhm
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RMFF Series
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 10 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details