Trigon Components, Inc. RCMT Series

Description
SERIES RCMT DESCRIPTION Axial SQT RESISTANCE RANGE 0.1 ohm to 100 Kohm POWER RATING 5W to 10W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial FEATURE •SQT •Low Cost. •Small size, High power capacity.
Datasheet
Description
SERIES RCMT DESCRIPTION Axial SQT RESISTANCE RANGE 0.1 ohm to 100 Kohm POWER RATING 5W to 10W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial FEATURE •SQT •Low Cost. •Small size, High power capacity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RCMT DESCRIPTION Axial SQT RESISTANCE RANGE 0.1 ohm to 100 Kohm POWER RATING 5W to 10W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial FEATURE •SQT •Low Cost. •Small size, High power capacity.
SERIESRCMT
DESCRIPTIONAxial SQT
RESISTANCE RANGE0.1 ohm to 100 Kohm
POWER RATING5W to 10W
OPERATING TEMPERATURE-55 to +155 Deg C
PACKAGEAxial
FEATURE•SQT
•Low Cost.
•Small size, High power capacity.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RCMT Series
Configuration Single Resistor
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 0.1000 to 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756662 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details