Trigon Components, Inc. RFR Series

Description
SERIES RFR DESCRIPTION Fusible, Flame Proof RESISTANCE RANGE 0.22 ohm to 100 Kohm POWER RATING 1/4 ~ 3W OPERATING TEMPERATURE -55 to +125 Deg C PACKAGE Axial Feature •Compact size. •Suitable for protecting circuit boards. •Flameproof coating which is solvent-proof and resistant to high temperature. •Low temperature coefficient (less than ±200ppm/Deg C) •Uniform fusing time.
Datasheet
Description
SERIES RFR DESCRIPTION Fusible, Flame Proof RESISTANCE RANGE 0.22 ohm to 100 Kohm POWER RATING 1/4 ~ 3W OPERATING TEMPERATURE -55 to +125 Deg C PACKAGE Axial Feature •Compact size. •Suitable for protecting circuit boards. •Flameproof coating which is solvent-proof and resistant to high temperature. •Low temperature coefficient (less than ±200ppm/Deg C) •Uniform fusing time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RFR DESCRIPTION Fusible, Flame Proof RESISTANCE RANGE 0.22 ohm to 100 Kohm POWER RATING 1/4 ~ 3W OPERATING TEMPERATURE -55 to +125 Deg C PACKAGE Axial Feature •Compact size. •Suitable for protecting circuit boards. •Flameproof coating which is solvent-proof and resistant to high temperature. •Low temperature coefficient (less than ±200ppm/Deg C) •Uniform fusing time.
SERIESRFR
DESCRIPTIONFusible, Flame Proof
RESISTANCE RANGE0.22 ohm to 100 Kohm
POWER RATING1/4 ~ 3W
OPERATING TEMPERATURE-55 to +125 Deg C
PACKAGEAxial
Feature•Compact size.
•Suitable for protecting circuit boards.
•Flameproof coating which is solvent-proof and resistant to high temperature.
•Low temperature coefficient (less than ±200ppm/Deg C)
•Uniform fusing time.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RFR Series
Configuration Single Resistor
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Resistance Range 0.2200 to 100000 ohms
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details