Trigon Components, Inc. RMFM Series

Description
SERIES RMFM DESCRIPTION Fusible RESISTANCE RANGE 0.1 ohm to 15 Kohm POWER RATING 1/4 to 3W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Cylindrical FEATURE •Free direction for mounting due to cylindrical design. •High solderability due to specially plated electrodes. •Electrodes strength is higher than flat chip resistor. •Lower current noise than thick film flat chip resistors.
Datasheet
Description
SERIES RMFM DESCRIPTION Fusible RESISTANCE RANGE 0.1 ohm to 15 Kohm POWER RATING 1/4 to 3W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Cylindrical FEATURE •Free direction for mounting due to cylindrical design. •High solderability due to specially plated electrodes. •Electrodes strength is higher than flat chip resistor. •Lower current noise than thick film flat chip resistors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RMFM DESCRIPTION Fusible RESISTANCE RANGE 0.1 ohm to 15 Kohm POWER RATING 1/4 to 3W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Cylindrical FEATURE •Free direction for mounting due to cylindrical design. •High solderability due to specially plated electrodes. •Electrodes strength is higher than flat chip resistor. •Lower current noise than thick film flat chip resistors.
SERIESRMFM
DESCRIPTIONFusible
RESISTANCE RANGE0.1 ohm to 15 Kohm
POWER RATING1/4 to 3W
OPERATING TEMPERATURE-55 to +155 Deg C
PACKAGECylindrical
FEATURE•Free direction for mounting due to cylindrical design.
•High solderability due to specially plated electrodes.
•Electrodes strength is higher than flat chip resistor.
•Lower current noise than thick film flat chip resistors.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RMFM Series
Configuration Single Resistor
Category / Application Fusible Resistor
Mounting / Packaging Cylindrical
Resistance Range 0.1000 to 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details