Trigon Components, Inc. RCRL Series

Description
SERIES RCRL DESCRIPTION Low Ohmic Chip RESISTANCE RANGE 0.102 ohm to 0.976 ohm POWER RATING 1/16 to 1W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 0402 to 2512 FEATURE •Low Inductance •Highly Reliable Multilayer Electrode Construction •Higher Component and Equipment Reliability •Excellent performance at High Frequency •Battery Charge Current Sensing •Reduced Size of Final Equipment
Datasheet
Description
SERIES RCRL DESCRIPTION Low Ohmic Chip RESISTANCE RANGE 0.102 ohm to 0.976 ohm POWER RATING 1/16 to 1W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 0402 to 2512 FEATURE •Low Inductance •Highly Reliable Multilayer Electrode Construction •Higher Component and Equipment Reliability •Excellent performance at High Frequency •Battery Charge Current Sensing •Reduced Size of Final Equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RCRL DESCRIPTION Low Ohmic Chip RESISTANCE RANGE 0.102 ohm to 0.976 ohm POWER RATING 1/16 to 1W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 0402 to 2512 FEATURE •Low Inductance •Highly Reliable Multilayer Electrode Construction •Higher Component and Equipment Reliability •Excellent performance at High Frequency •Battery Charge Current Sensing •Reduced Size of Final Equipment
SERIESRCRL
DESCRIPTIONLow Ohmic Chip
RESISTANCE RANGE0.102 ohm to 0.976 ohm
POWER RATING1/16 to 1W
OPERATING TEMPERATURE-55 to +155 Deg C
PACKAGESMD 0402 to 2512
FEATURE•Low Inductance
•Highly Reliable Multilayer Electrode Construction
•Higher Component and Equipment Reliability
•Excellent performance at High Frequency
•Battery Charge Current Sensing
•Reduced Size of Final Equipment
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RCRL Series
Configuration Single Resistor
Category / Application High Frequency
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0603; 0805; 1206; 1625; 1812; 2010; 2512
Resistance Range 0.1020 to 0.9760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers