Trigon Components, Inc. RMFP Series

Description
SERIES RMFP DESCRIPTION Metal Film, Professional RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 0.4W to 0.6W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Power Rating: 0.4W,0.6W •Resistance Tolerance: ±1% •T.C.R.: ±50ppm/Deg C •MIL: 10509F (Char. D & C)
Datasheet
Description
SERIES RMFP DESCRIPTION Metal Film, Professional RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 0.4W to 0.6W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Power Rating: 0.4W,0.6W •Resistance Tolerance: ±1% •T.C.R.: ±50ppm/Deg C •MIL: 10509F (Char. D & C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RMFP DESCRIPTION Metal Film, Professional RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 0.4W to 0.6W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Power Rating: 0.4W,0.6W •Resistance Tolerance: ±1% •T.C.R.: ±50ppm/Deg C •MIL: 10509F (Char. D & C)
SERIESRMFP
DESCRIPTIONMetal Film, Professional
RESISTANCE RANGE10 ohm to 1 Mohm
POWER RATING0.4W to 0.6W
OPERATING TEMPERATURE-55 to +155 Deg C
PACKAGEAxial
Feature•Power Rating: 0.4W,0.6W
•Resistance Tolerance: ±1%
•T.C.R.: ±50ppm/Deg C
•MIL: 10509F (Char. D & C)
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RMFP Series
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 10 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details