Trigon Components, Inc. RSN Series

Description
SERIES RSN DESCRIPTION Chip Surge RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 1/10W to 1W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 0603 to 2512 FEATURE ?Small size and lightweight with size range per int’l standard ?Highly stable in auto-placement surface mounting application ?Suitable for withstanding circuit for surge voltage
Datasheet
Description
SERIES RSN DESCRIPTION Chip Surge RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 1/10W to 1W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 0603 to 2512 FEATURE ?Small size and lightweight with size range per int’l standard ?Highly stable in auto-placement surface mounting application ?Suitable for withstanding circuit for surge voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RSN DESCRIPTION Chip Surge RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 1/10W to 1W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 0603 to 2512 FEATURE ?Small size and lightweight with size range per int’l standard ?Highly stable in auto-placement surface mounting application ?Suitable for withstanding circuit for surge voltage
SERIESRSN
DESCRIPTIONChip Surge
RESISTANCE RANGE10 ohm to 1 Mohm
POWER RATING1/10W to 1W
OPERATING TEMPERATURE-55 to +155 Deg C
PACKAGESMD 0603 to 2512
FEATURE?Small size and lightweight with size range per int’l standard
?Highly stable in auto-placement surface mounting application
?Suitable for withstanding circuit for surge voltage
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RSN Series
Configuration Single Resistor
Category / Application Surge Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0805; 1206; 1625; 1812; 2010; 2512
Resistance Range 10 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details