Trigon Components, Inc. RMAS Series

Description
SERIES RMAS DESCRIPTION Anti-Surge RESISTANCE RANGE 1.0 ohm to 2.2 Kohm POWER RATING 0.5 to 3W OPERATING TEMPERATURE PACKAGE Cylindrical FEATURE •Free direction for mounting due to cylindrical design. •High solderability due to specially plated electrodes. •Electrodes strength is higher than flat chip resistor. •Lower current noise than thick film flat chip resistors.
Datasheet
Description
SERIES RMAS DESCRIPTION Anti-Surge RESISTANCE RANGE 1.0 ohm to 2.2 Kohm POWER RATING 0.5 to 3W OPERATING TEMPERATURE PACKAGE Cylindrical FEATURE •Free direction for mounting due to cylindrical design. •High solderability due to specially plated electrodes. •Electrodes strength is higher than flat chip resistor. •Lower current noise than thick film flat chip resistors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RMAS DESCRIPTION Anti-Surge RESISTANCE RANGE 1.0 ohm to 2.2 Kohm POWER RATING 0.5 to 3W OPERATING TEMPERATURE PACKAGE Cylindrical FEATURE •Free direction for mounting due to cylindrical design. •High solderability due to specially plated electrodes. •Electrodes strength is higher than flat chip resistor. •Lower current noise than thick film flat chip resistors.
SERIESRMAS
DESCRIPTIONAnti-Surge
RESISTANCE RANGE1.0 ohm to 2.2 Kohm
POWER RATING0.5 to 3W
OPERATING TEMPERATURE
PACKAGECylindrical
FEATURE•Free direction for mounting due to cylindrical design.
•High solderability due to specially plated electrodes.
•Electrodes strength is higher than flat chip resistor.
•Lower current noise than thick film flat chip resistors.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RMAS Series
Configuration Single Resistor
Category / Application Surge Resistor
Mounting / Packaging Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details