Trigon Components, Inc. RMEM Series

Description
SERIES RMEM DESCRIPTION Metal Film RESISTANCE RANGE 100 ohm to 1Mohm POWER RATING 1/8 to 1/2W OPERATING TEMPERATURE PACKAGE Cylindrical FEATURE •Free direction for mounting due to cylindrical design. •High solderability due to specially plated electrodes. •High accuracy guaranteed (Resistance tolerance ±0.25% and T.C.R. ±25ppm/Deg C) •Electrodes strength is higher than flat chip resistor. •Lower current noise than thick film flat chip resistors.
Datasheet
Description
SERIES RMEM DESCRIPTION Metal Film RESISTANCE RANGE 100 ohm to 1Mohm POWER RATING 1/8 to 1/2W OPERATING TEMPERATURE PACKAGE Cylindrical FEATURE •Free direction for mounting due to cylindrical design. •High solderability due to specially plated electrodes. •High accuracy guaranteed (Resistance tolerance ±0.25% and T.C.R. ±25ppm/Deg C) •Electrodes strength is higher than flat chip resistor. •Lower current noise than thick film flat chip resistors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RMEM DESCRIPTION Metal Film RESISTANCE RANGE 100 ohm to 1Mohm POWER RATING 1/8 to 1/2W OPERATING TEMPERATURE PACKAGE Cylindrical FEATURE •Free direction for mounting due to cylindrical design. •High solderability due to specially plated electrodes. •High accuracy guaranteed (Resistance tolerance ±0.25% and T.C.R. ±25ppm/Deg C) •Electrodes strength is higher than flat chip resistor. •Lower current noise than thick film flat chip resistors.
SERIESRMEM
DESCRIPTIONMetal Film
RESISTANCE RANGE100 ohm to 1Mohm
POWER RATING1/8 to 1/2W
OPERATING TEMPERATURE
PACKAGECylindrical
FEATURE•Free direction for mounting due to cylindrical design.
•High solderability due to specially plated electrodes.
•High accuracy guaranteed (Resistance tolerance ±0.25% and T.C.R. ±25ppm/Deg C)
•Electrodes strength is higher than flat chip resistor.
•Lower current noise than thick film flat chip resistors.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RMEM Series
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Cylindrical
Resistance Range 100 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details