| SERIES | RCMG |
| DESCRIPTION | Clamp SQHG |
| RESISTANCE RANGE | 0.39 ohm to 10 Kohm |
| POWER RATING | 10W to 40W |
| OPERATING TEMPERATURE | -55 to +155 Deg C |
| PACKAGE | Clamp |
| FEATURE | •SQHG •Low Cost. •Small size, High power capacity. •Resistance Tolerance: ±5%, ±10%. •Completely unflamable. |
| Trigon Components, Inc. | |
|---|---|
| Product Category | Resistors |
| Product Number | RCMG Series |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Mounting / Packaging | Clamp |
| Resistance Range | 0.3900 to 10000 ohms |