Trigon Components, Inc. RMMF Series

Description
SERIES RMMF DESCRIPTION Metal Film RESISTANCE RANGE 1.0 ohm to 2.2Kohm POWER RATING 1W to 3W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Cylindrical FEATURE •Free direction for mounting due to cylindrical design. •High solderability due to specially plated electrodes. •Electrodes strength is higher than flat chip resistor. •Lower current noise than thick film flat chip resistors.
Description
SERIES RMMF DESCRIPTION Metal Film RESISTANCE RANGE 1.0 ohm to 2.2Kohm POWER RATING 1W to 3W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Cylindrical FEATURE •Free direction for mounting due to cylindrical design. •High solderability due to specially plated electrodes. •Electrodes strength is higher than flat chip resistor. •Lower current noise than thick film flat chip resistors.

Suppliers

Company
Product
Description
Supplier Links
SERIES RMMF DESCRIPTION Metal Film RESISTANCE RANGE 1.0 ohm to 2.2Kohm POWER RATING 1W to 3W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Cylindrical FEATURE •Free direction for mounting due to cylindrical design. •High solderability due to specially plated electrodes. •Electrodes strength is higher than flat chip resistor. •Lower current noise than thick film flat chip resistors.
SERIESRMMF
DESCRIPTIONMetal Film
RESISTANCE RANGE1.0 ohm to 2.2Kohm
POWER RATING1W to 3W
OPERATING TEMPERATURE-55 to +155 Deg C
PACKAGECylindrical
FEATURE•Free direction for mounting due to cylindrical design.
•High solderability due to specially plated electrodes.
•Electrodes strength is higher than flat chip resistor.
•Lower current noise than thick film flat chip resistors.
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RMMF Series
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers