Trigon Components, Inc. RCFF Series

Description
SERIES RCFF DESCRIPTION Carbon Film, Flame Proof RESISTANCE RANGE 1 ohm to 10 Mohm POWER RATING 1/4W to 2W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Low Cost, Prompt Delivery. •High Power-to-Size Ratio for Significant Space Saving. •Flameproof Construction UL 1412. •Excellent Long-Term Stability. •Wide Resistance Range: 1O ~ 10MO. •Resistance Tolerance ±5%. •Coating and Marking Resist Trichloroethylene, Freon and Other Cleaning Agents.
Datasheet
Description
SERIES RCFF DESCRIPTION Carbon Film, Flame Proof RESISTANCE RANGE 1 ohm to 10 Mohm POWER RATING 1/4W to 2W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Low Cost, Prompt Delivery. •High Power-to-Size Ratio for Significant Space Saving. •Flameproof Construction UL 1412. •Excellent Long-Term Stability. •Wide Resistance Range: 1O ~ 10MO. •Resistance Tolerance ±5%. •Coating and Marking Resist Trichloroethylene, Freon and Other Cleaning Agents.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RCFF DESCRIPTION Carbon Film, Flame Proof RESISTANCE RANGE 1 ohm to 10 Mohm POWER RATING 1/4W to 2W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Low Cost, Prompt Delivery. •High Power-to-Size Ratio for Significant Space Saving. •Flameproof Construction UL 1412. •Excellent Long-Term Stability. •Wide Resistance Range: 1O ~ 10MO. •Resistance Tolerance ±5%. •Coating and Marking Resist Trichloroethylene, Freon and Other Cleaning Agents.
SERIESRCFF
DESCRIPTIONCarbon Film, Flame Proof
RESISTANCE RANGE1 ohm to 10 Mohm
POWER RATING1/4W to 2W
OPERATING TEMPERATURE-55 to +155 Deg C
PACKAGEAxial
Feature•Low Cost, Prompt Delivery.
•High Power-to-Size Ratio for Significant Space Saving.
•Flameproof Construction UL 1412.
•Excellent Long-Term Stability.
•Wide Resistance Range: 1O ~ 10MO.
•Resistance Tolerance ±5%.
•Coating and Marking Resist Trichloroethylene, Freon and Other Cleaning Agents.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RCFF Series
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads
Resistance Range 1 to 1.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details