| SERIES | RMMO |
| DESCRIPTION | MELF, Metal Oxide |
| RESISTANCE RANGE | 0.5 ohm to 120 Kohm |
| POWER RATING | 0.5 to 3W |
| OPERATING TEMPERATURE | -55 to +200 Deg C |
| PACKAGE | Cylindrical |
| FEATURE | •Free direction for mounting due to cylindrical design. •High solderability due to specially plated electrodes. •Electrodes strength is higher than flat chip resistor. •Lower current noise than thick film flat chip resistors. |
| Trigon Components, Inc. | |
|---|---|
| Product Category | Resistors |
| Product Number | RMMO Series |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalOxide |
| Mounting / Packaging | Cylindrical |