Trigon Components, Inc. RSV Series

Description
SERIES RSV DESCRIPTION Chip High Voltage RESISTANCE RANGE 100 Kohm to 1 Mohm POWER RATING 1/4W to 1W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 1206 to 2512 FEATURE ?Back light inverter ?Power supply ?Measurement instrument ?Automotive industry Medical or military equipment
Datasheet
Description
SERIES RSV DESCRIPTION Chip High Voltage RESISTANCE RANGE 100 Kohm to 1 Mohm POWER RATING 1/4W to 1W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 1206 to 2512 FEATURE ?Back light inverter ?Power supply ?Measurement instrument ?Automotive industry Medical or military equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RSV DESCRIPTION Chip High Voltage RESISTANCE RANGE 100 Kohm to 1 Mohm POWER RATING 1/4W to 1W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 1206 to 2512 FEATURE ?Back light inverter ?Power supply ?Measurement instrument ?Automotive industry Medical or military equipment
SERIESRSV
DESCRIPTIONChip High Voltage
RESISTANCE RANGE100 Kohm to 1 Mohm
POWER RATING1/4W to 1W
OPERATING TEMPERATURE-55 to +155 Deg C
PACKAGESMD 1206 to 2512
FEATURE?Back light inverter
?Power supply
?Measurement instrument
?Automotive industry
Medical or military equipment
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RSV Series
Configuration Single Resistor
Category / Application Automotive; High Voltage Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1625; 1812; 2010; 2512
Resistance Range 100000 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers