Trigon Components, Inc. RLM Series

Description
SERIES RLM DESCRIPTION Chip Current Sensing (Halogen Free) RESISTANCE RANGE 1 mohm to 50 mohm POWER RATING 1W to 2W OPERATING TEMPERATURE +25 to +155 Deg C PACKAGE SMD 2512 FEATURE •Ultra low resistance (down to 1mO), suitable for large current detecting •Extremely low TCR •Over coating: Molding compound UL-94V-0 grade •RoHS Compliant
Datasheet
Description
SERIES RLM DESCRIPTION Chip Current Sensing (Halogen Free) RESISTANCE RANGE 1 mohm to 50 mohm POWER RATING 1W to 2W OPERATING TEMPERATURE +25 to +155 Deg C PACKAGE SMD 2512 FEATURE •Ultra low resistance (down to 1mO), suitable for large current detecting •Extremely low TCR •Over coating: Molding compound UL-94V-0 grade •RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RLM DESCRIPTION Chip Current Sensing (Halogen Free) RESISTANCE RANGE 1 mohm to 50 mohm POWER RATING 1W to 2W OPERATING TEMPERATURE +25 to +155 Deg C PACKAGE SMD 2512 FEATURE •Ultra low resistance (down to 1mO), suitable for large current detecting •Extremely low TCR •Over coating: Molding compound UL-94V-0 grade •RoHS Compliant
SERIESRLM
DESCRIPTIONChip Current Sensing (Halogen Free)
RESISTANCE RANGE1 mohm to 50 mohm
POWER RATING1W to 2W
OPERATING TEMPERATURE+25 to +155 Deg C
PACKAGESMD 2512
FEATURE•Ultra low resistance (down to 1mO), suitable for large current detecting
•Extremely low TCR
•Over coating: Molding compound
UL-94V-0 grade
•RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RLM Series
Configuration Single Resistor
Category / Application Current Sensing; High Current Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512
Resistance Range 1.00E-3 to 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details