Trigon Components, Inc. RMS Series

Description
SERIES RMS DESCRIPTION Metal Film, Ultra Low Ohmic RESISTANCE RANGE 0.5 mohm to 10 mohm POWER RATING 1W to 3W OPERATING TEMPERATURE -55 to +170 Deg C PACKAGE Axial Feature •High Wattage Rating Up to 3W •Low TCR ±0 to 150 ppm/Deg C •Resistance Values from 0.5 to 20 m ohms •Without Laser Trimmed with Very Low Inductance •Customized Resistance Available •RoHS Compliant.
Description
SERIES RMS DESCRIPTION Metal Film, Ultra Low Ohmic RESISTANCE RANGE 0.5 mohm to 10 mohm POWER RATING 1W to 3W OPERATING TEMPERATURE -55 to +170 Deg C PACKAGE Axial Feature •High Wattage Rating Up to 3W •Low TCR ±0 to 150 ppm/Deg C •Resistance Values from 0.5 to 20 m ohms •Without Laser Trimmed with Very Low Inductance •Customized Resistance Available •RoHS Compliant.

Suppliers

Company
Product
Description
Supplier Links
SERIES RMS DESCRIPTION Metal Film, Ultra Low Ohmic RESISTANCE RANGE 0.5 mohm to 10 mohm POWER RATING 1W to 3W OPERATING TEMPERATURE -55 to +170 Deg C PACKAGE Axial Feature •High Wattage Rating Up to 3W •Low TCR ±0 to 150 ppm/Deg C •Resistance Values from 0.5 to 20 m ohms •Without Laser Trimmed with Very Low Inductance •Customized Resistance Available •RoHS Compliant.
SERIESRMS
DESCRIPTIONMetal Film, Ultra Low Ohmic
RESISTANCE RANGE0.5 mohm to 10 mohm
POWER RATING1W to 3W
OPERATING TEMPERATURE-55 to +170 Deg C
PACKAGEAxial
Feature•High Wattage Rating Up to 3W
•Low TCR ±0 to 150 ppm/Deg C
•Resistance Values from 0.5 to 20 m ohms
•Without Laser Trimmed with Very Low Inductance
•Customized Resistance Available
•RoHS Compliant.
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RMS Series
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 5.00E-4 to 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details