Trigon Components, Inc. RCRH Series

Description
SERIES RCRH DESCRIPTION High Ohmic Chip RESISTANCE RANGE 11 Mohm to 39 Mohm POWER RATING 1/16 to 1W OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0402 to 2512 FEATURE •Low Assembly Costs •Reduced Size of Final Equipment •Higher Component and Equipment Reliability •High Maximum Permissible Voltage
Datasheet
Description
SERIES RCRH DESCRIPTION High Ohmic Chip RESISTANCE RANGE 11 Mohm to 39 Mohm POWER RATING 1/16 to 1W OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0402 to 2512 FEATURE •Low Assembly Costs •Reduced Size of Final Equipment •Higher Component and Equipment Reliability •High Maximum Permissible Voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RCRH DESCRIPTION High Ohmic Chip RESISTANCE RANGE 11 Mohm to 39 Mohm POWER RATING 1/16 to 1W OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0402 to 2512 FEATURE •Low Assembly Costs •Reduced Size of Final Equipment •Higher Component and Equipment Reliability •High Maximum Permissible Voltage
SERIESRCRH
DESCRIPTIONHigh Ohmic Chip
RESISTANCE RANGE11 Mohm to 39 Mohm
POWER RATING1/16 to 1W
OPERATING TEMPERATURE-55 to +125?
PACKAGESMD 0402 to 2512
FEATURE•Low Assembly Costs
•Reduced Size of Final Equipment
•Higher Component and Equipment Reliability
•High Maximum Permissible Voltage
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RCRH Series
Configuration Single Resistor
Category / Application High Voltage Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0603; 0805; 1206; 1625; 1812; 2010; 2512
Resistance Range 1.10E7 to 3.90E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details