Trigon Components, Inc. RMF Series

Description
SERIES RMF DESCRIPTION Metal Film, General Purpose RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 1/8W to 2W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Ultra-low noise with low temperature coefficients. •Close tolerance for precision applications. •Economically priced.
Datasheet
Description
SERIES RMF DESCRIPTION Metal Film, General Purpose RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 1/8W to 2W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Ultra-low noise with low temperature coefficients. •Close tolerance for precision applications. •Economically priced.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RMF DESCRIPTION Metal Film, General Purpose RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 1/8W to 2W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Ultra-low noise with low temperature coefficients. •Close tolerance for precision applications. •Economically priced.
SERIESRMF
DESCRIPTIONMetal Film, General Purpose
RESISTANCE RANGE10 ohm to 1 Mohm
POWER RATING1/8W to 2W
OPERATING TEMPERATURE-55 to +155 Deg C
PACKAGEAxial
Feature•Ultra-low noise with low temperature coefficients.
•Close tolerance for precision applications.
•Economically priced.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RMF Series
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details