Trigon Components, Inc. RCH Series

Description
SERIES RCH DESCRIPTION Chip RESISTANCE RANGE 1 ohm to 10 Mohm POWER RATING 1/6W to 1W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 0201 to 2512 FEATURE •Extremely Thin and Light. •Highly Reliable Multilayer Electrode Construction. •Compatible with all Soldering Process. •Highly Stable in Auto-Placement Surface Mounting Applications. •Barrier Layer End Termination. •Zero Ohm Jumper is Available. •Available in 8mm Tape & Reel per EIA RS481
Datasheet
Description
SERIES RCH DESCRIPTION Chip RESISTANCE RANGE 1 ohm to 10 Mohm POWER RATING 1/6W to 1W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 0201 to 2512 FEATURE •Extremely Thin and Light. •Highly Reliable Multilayer Electrode Construction. •Compatible with all Soldering Process. •Highly Stable in Auto-Placement Surface Mounting Applications. •Barrier Layer End Termination. •Zero Ohm Jumper is Available. •Available in 8mm Tape & Reel per EIA RS481
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RCH DESCRIPTION Chip RESISTANCE RANGE 1 ohm to 10 Mohm POWER RATING 1/6W to 1W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 0201 to 2512 FEATURE •Extremely Thin and Light. •Highly Reliable Multilayer Electrode Construction. •Compatible with all Soldering Process. •Highly Stable in Auto-Placement Surface Mounting Applications. •Barrier Layer End Termination. •Zero Ohm Jumper is Available. •Available in 8mm Tape & Reel per EIA RS481
SERIESRCH
DESCRIPTIONChip
RESISTANCE RANGE1 ohm to 10 Mohm
POWER RATING1/6W to 1W
OPERATING TEMPERATURE-55 to +155 Deg C
PACKAGESMD 0201 to 2512
FEATURE•Extremely Thin and Light.
•Highly Reliable Multilayer Electrode Construction.
•Compatible with all Soldering Process.
•Highly Stable in Auto-Placement Surface Mounting Applications.
•Barrier Layer End Termination.
•Zero Ohm Jumper is Available.
•Available in 8mm Tape & Reel per EIA RS481
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RCH Series
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201; 0402; 0603; 0805; 1206; 1625; 1812; 2010; 2512
Resistance Range 1 to 1.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details