Trigon Components, Inc. RCMH Series

Description
SERIES RCMH DESCRIPTION Clamp SQH RESISTANCE RANGE 0.39 ohm to 10 Kohm POWER RATING 10W to 40W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Clamp FEATURE •SQH •Low Cost. •Small size, High power capacity. •Resistance Tolerance: ±5%, ±10%. •Completely unflamable.
Datasheet
Description
SERIES RCMH DESCRIPTION Clamp SQH RESISTANCE RANGE 0.39 ohm to 10 Kohm POWER RATING 10W to 40W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Clamp FEATURE •SQH •Low Cost. •Small size, High power capacity. •Resistance Tolerance: ±5%, ±10%. •Completely unflamable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RCMH DESCRIPTION Clamp SQH RESISTANCE RANGE 0.39 ohm to 10 Kohm POWER RATING 10W to 40W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Clamp FEATURE •SQH •Low Cost. •Small size, High power capacity. •Resistance Tolerance: ±5%, ±10%. •Completely unflamable.
SERIESRCMH
DESCRIPTIONClamp SQH
RESISTANCE RANGE0.39 ohm to 10 Kohm
POWER RATING10W to 40W
OPERATING TEMPERATURE-55 to +155 Deg C
PACKAGEClamp
FEATURE•SQH
•Low Cost.
•Small size, High power capacity.
•Resistance Tolerance: ±5%, ±10%.
•Completely unflamable.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RCMH Series
Configuration Single Resistor
Category / Application Power Applications
Mounting / Packaging Clamp
Resistance Range 0.3900 to 10000 ohms
Tolerance 5 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details