Trigon Components, Inc. RCRP Series

Description
SERIES RCRP DESCRIPTION High Precision Chip RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 1/16 to 1/4W OPERATING TEMPERATURE -55 to +125 Deg C PACKAGE SMD 0402 to 1206 FEATURE •Low assembly costs •Reduced size of final equipment •Higher Component and Equipment Reliability •Complete high precision SMD family
Datasheet
Description
SERIES RCRP DESCRIPTION High Precision Chip RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 1/16 to 1/4W OPERATING TEMPERATURE -55 to +125 Deg C PACKAGE SMD 0402 to 1206 FEATURE •Low assembly costs •Reduced size of final equipment •Higher Component and Equipment Reliability •Complete high precision SMD family
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RCRP DESCRIPTION High Precision Chip RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 1/16 to 1/4W OPERATING TEMPERATURE -55 to +125 Deg C PACKAGE SMD 0402 to 1206 FEATURE •Low assembly costs •Reduced size of final equipment •Higher Component and Equipment Reliability •Complete high precision SMD family
SERIESRCRP
DESCRIPTIONHigh Precision Chip
RESISTANCE RANGE10 ohm to 1 Mohm
POWER RATING1/16 to 1/4W
OPERATING TEMPERATURE-55 to +125 Deg C
PACKAGESMD 0402 to 1206
FEATURE•Low assembly costs
•Reduced size of final equipment
•Higher Component and Equipment Reliability
•Complete high precision SMD family
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RCRP Series
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0603; 0805; 1206
Resistance Range 10 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2573333 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details