Trigon Components, Inc. RMEC Series

Description
SERIES RMEC DESCRIPTION Carbon Film RESISTANCE RANGE 1.0 ohm to 2.2 Mohm POWER RATING 1/8 to 1/2W OPERATING TEMPERATURE PACKAGE Cylindrical FEATURE •SMD style carbon resistor. •Free direction for mounting due to cylindrical design. •High solderability due to specially plated electrodes. •Electrodes strength is higher than flat chip resistor. •Lower current noise than thick film flat chip resistors.
Datasheet
Description
SERIES RMEC DESCRIPTION Carbon Film RESISTANCE RANGE 1.0 ohm to 2.2 Mohm POWER RATING 1/8 to 1/2W OPERATING TEMPERATURE PACKAGE Cylindrical FEATURE •SMD style carbon resistor. •Free direction for mounting due to cylindrical design. •High solderability due to specially plated electrodes. •Electrodes strength is higher than flat chip resistor. •Lower current noise than thick film flat chip resistors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RMEC DESCRIPTION Carbon Film RESISTANCE RANGE 1.0 ohm to 2.2 Mohm POWER RATING 1/8 to 1/2W OPERATING TEMPERATURE PACKAGE Cylindrical FEATURE •SMD style carbon resistor. •Free direction for mounting due to cylindrical design. •High solderability due to specially plated electrodes. •Electrodes strength is higher than flat chip resistor. •Lower current noise than thick film flat chip resistors.
SERIESRMEC
DESCRIPTIONCarbon Film
RESISTANCE RANGE1.0 ohm to 2.2 Mohm
POWER RATING1/8 to 1/2W
OPERATING TEMPERATURE
PACKAGECylindrical
FEATURE•SMD style carbon resistor.
•Free direction for mounting due to cylindrical design.
•High solderability due to specially plated electrodes.
•Electrodes strength is higher than flat chip resistor.
•Lower current noise than thick film flat chip resistors.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RMEC Series
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details