| SERIES | RCFN |
| DESCRIPTION | Carbon Film, Professional & Flame Proof |
| RESISTANCE RANGE | 1 ohm to 10 Mohm |
| POWER RATING | 0.6W |
| OPERATING TEMPERATURE | -55 to +155 Deg C |
| PACKAGE | Axial |
| Feature | •Excellent Long-Term Stability. •Miniature in Size. •Wide Resistance Range: 1O ~ 10MO. •Resistance Tolerance ±5%. •Coating and Marking Resist Trichloroethylene, Freon and Other Cleaning Agents. •RCFN resistors meet overload test in accordance with UL1412 without producing a fire hazard. |
| Trigon Components, Inc. | |
|---|---|
| Product Category | Resistors |
| Product Number | RCFN Series |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | CarbonFilm |
| Mounting / Packaging | Axial Leads |
| Resistance Range | 1 to 1.00E7 ohms |