Trigon Components, Inc. RMCF Series

Description
SERIES RMCF DESCRIPTION Carbon Film RESISTANCE RANGE 1.0 ohm to 1 Mohm POWER RATING 1 to 3W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Cylindrical FEATURE •Free direction for mounting due to cylindrical design. •High solderability due to specially plated electrodes. •Electrodes strength is higher than flat chip resistor. •Lower current noise than thick film flat chip resistors.
Description
SERIES RMCF DESCRIPTION Carbon Film RESISTANCE RANGE 1.0 ohm to 1 Mohm POWER RATING 1 to 3W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Cylindrical FEATURE •Free direction for mounting due to cylindrical design. •High solderability due to specially plated electrodes. •Electrodes strength is higher than flat chip resistor. •Lower current noise than thick film flat chip resistors.

Suppliers

Company
Product
Description
Supplier Links
SERIES RMCF DESCRIPTION Carbon Film RESISTANCE RANGE 1.0 ohm to 1 Mohm POWER RATING 1 to 3W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Cylindrical FEATURE •Free direction for mounting due to cylindrical design. •High solderability due to specially plated electrodes. •Electrodes strength is higher than flat chip resistor. •Lower current noise than thick film flat chip resistors.
SERIESRMCF
DESCRIPTIONCarbon Film
RESISTANCE RANGE1.0 ohm to 1 Mohm
POWER RATING1 to 3W
OPERATING TEMPERATURE-55 to +155 Deg C
PACKAGECylindrical
FEATURE•Free direction for mounting due to cylindrical design.
•High solderability due to specially plated electrodes.
•Electrodes strength is higher than flat chip resistor.
•Lower current noise than thick film flat chip resistors.
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RMCF Series
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers