Trigon Components, Inc. RCFP Series

Description
SERIES RCFP DESCRIPTION Carbon Film, Professional RESISTANCE RANGE 1 ohm to 10 Mohm POWER RATING 0.4W to 0.6W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Excellent Long-Term Stability. •Miniature in Size. •Wide Resistance Range: 1O ~ 10MO. •Resistance Tolerance ±5%. •Coating and Marking Resist Trichloroethylene, Freon and Other Cleaning Agents.
Datasheet
Description
SERIES RCFP DESCRIPTION Carbon Film, Professional RESISTANCE RANGE 1 ohm to 10 Mohm POWER RATING 0.4W to 0.6W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Excellent Long-Term Stability. •Miniature in Size. •Wide Resistance Range: 1O ~ 10MO. •Resistance Tolerance ±5%. •Coating and Marking Resist Trichloroethylene, Freon and Other Cleaning Agents.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RCFP DESCRIPTION Carbon Film, Professional RESISTANCE RANGE 1 ohm to 10 Mohm POWER RATING 0.4W to 0.6W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Excellent Long-Term Stability. •Miniature in Size. •Wide Resistance Range: 1O ~ 10MO. •Resistance Tolerance ±5%. •Coating and Marking Resist Trichloroethylene, Freon and Other Cleaning Agents.
SERIESRCFP
DESCRIPTIONCarbon Film, Professional
RESISTANCE RANGE1 ohm to 10 Mohm
POWER RATING0.4W to 0.6W
OPERATING TEMPERATURE-55 to +155 Deg C
PACKAGEAxial
Feature•Excellent Long-Term Stability.
•Miniature in Size.
•Wide Resistance Range: 1O ~ 10MO.
•Resistance Tolerance ±5%.
•Coating and Marking Resist Trichloroethylene, Freon and Other Cleaning Agents.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RCFP Series
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads
Resistance Range 1 to 1.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details