Trigon Components, Inc. RMO Series

Description
SERIES RMO DESCRIPTION Flame-Proof Type RESISTANCE RANGE 1 ohm to 510 Kohm POWER RATING 1/2W to 5W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Low Cost, Prompt Delivery. •High Power-to-Size Ratio for Significant Space Savings. •Complete Flameproof Construction-UL 1412. •High Surge/Overload Capability. •Non-Inductive Design. •Resistance Tolerance: ±5%.
Datasheet
Description
SERIES RMO DESCRIPTION Flame-Proof Type RESISTANCE RANGE 1 ohm to 510 Kohm POWER RATING 1/2W to 5W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Low Cost, Prompt Delivery. •High Power-to-Size Ratio for Significant Space Savings. •Complete Flameproof Construction-UL 1412. •High Surge/Overload Capability. •Non-Inductive Design. •Resistance Tolerance: ±5%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RMO DESCRIPTION Flame-Proof Type RESISTANCE RANGE 1 ohm to 510 Kohm POWER RATING 1/2W to 5W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Low Cost, Prompt Delivery. •High Power-to-Size Ratio for Significant Space Savings. •Complete Flameproof Construction-UL 1412. •High Surge/Overload Capability. •Non-Inductive Design. •Resistance Tolerance: ±5%.
SERIESRMO
DESCRIPTIONFlame-Proof Type
RESISTANCE RANGE1 ohm to 510 Kohm
POWER RATING1/2W to 5W
OPERATING TEMPERATURE-55 to +155 Deg C
PACKAGEAxial
Feature•Low Cost, Prompt Delivery.
•High Power-to-Size Ratio for Significant Space Savings.
•Complete Flameproof Construction-UL 1412.
•High Surge/Overload Capability.
•Non-Inductive Design.
•Resistance Tolerance: ±5%.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RMO Series
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads
Resistance Range 1 to 510000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details