TE Connectivity Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
| Product Name | Notes |
|---|---|
| Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 19.1 x 7.9 Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 2... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .3 MM [.012 INCH ] Product Length : 1 MM [.039 INCH ] Product Width : .5 MM [.02 INCH ] Electrical Characteristics Operating Voltage (V) : 25 Passive Component Tolerance (PCT) : .1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .43 MM [.017 INCH ] Product Length : 1.55 MM [.061 INCH ] Product Width : .8 MM [.031 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .43 MM [.017 INCH ] Product Length : 2 MM [.079 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : 1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .43 MM [.017 INCH ] Product Length : 3.05 MM [.12 INCH ] Product Width : 1.55 MM [.061 INCH ] Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : 1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .43 MM [.017 INCH ] Product Length : 6.3 MM [.248 INCH ] Product Width : 3.1 MM [.122 INCH ] Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : 1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM [.018 INCH ] Product Length : 1.55 MM [.061 INCH ] Product Width : .8 MM [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Passive Component Tolerance (PCT) : .1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 3.05 MM [.12 INCH ] Product Width : 1.55 MM [.061 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : .1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 3.15 MM [.124 INCH ] Product Width : 1.45 MM [.057 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM [5 INCH ] Product Length : 127 MM [12.008 INCH ] Product Width : 305 MM [5 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : 1kΩ -... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM [5 INCH ] Product Length : 178 MM [12.008 INCH ] Product Width : 305 MM [7.008 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : 1kΩ -... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM [5 INCH ] Product Length : 178 MM [12.008 INCH ] Product Width : 305 MM [7.008 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : Up to... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM [5 INCH ] Product Length : 254 MM [12.008 INCH ] Product Width : 305 MM [10 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : Up to... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM [5 INCH ] Product Length : 254 MM [19.016 INCH ] Product Width : 483 MM [10 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : Up to... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM [5 INCH ] Product Length : 330 MM [12.008 INCH ] Product Width : 305 MM [12.992 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : Up to... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 20 MM [.787 INCH ] Product Length : 115 MM [4.528 INCH ] Product Width : 40 MM [1.575 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 60... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 20 MM [.787 INCH ] Product Length : 140 MM [5.512 INCH ] Product Width : 40 MM [1.575 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 80... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 20 MM [.787 INCH ] Product Length : 165 MM [6.496 INCH ] Product Width : 40 MM [1.575 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 100... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 20 MM [.787 INCH ] Product Length : 190 MM [7.48 INCH ] Product Width : 40 MM [1.575 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 120... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 20 MM [.787 INCH ] Product Length : 215 MM [8.465 INCH ] Product Width : 40 MM [1.575 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 150... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 30 MM [1.181 INCH ] Product Length : 165 MM [6.496 INCH ] Product Width : 60 MM [2.362 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 200... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 30 MM [1.181 INCH ] Product Length : 215 MM [8.465 INCH ] Product Width : 60 MM [2.362 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 300... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 30 MM [1.181 INCH ] Product Length : 265 MM [10.433 INCH ] Product Width : 60 MM [2.362 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 400... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 30 MM [1.181 INCH ] Product Length : 335 MM [13.189 INCH ] Product Width : 60 MM [2.362 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 500... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 30 MM [1.181 INCH ] Product Length : 335 MM [13.189 INCH ] Product Width : 60 MM [2.362 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 600... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 30 MM [1.181 INCH ] Product Length : 400 MM [15.748 INCH ] Product Width : 60 MM [2.362 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1000... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 30 MM [1.181 INCH ] Product Length : 400 MM [15.748 INCH ] Product Width : 60 MM [2.362 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 800... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 38 MM [1.496 INCH ] Product Length : 400 MM [15.748 INCH ] Product Width : 67 MM [2.638 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1250... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 38 MM [1.496 INCH ] Product Length : 495 MM [19.488 INCH ] Product Width : 67 MM [2.638 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1500... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 52 MM [2.047 INCH ] Product Length : 400 MM [15.748 INCH ] Product Width : 103 MM [4.055 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 2000... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 52 MM [2.047 INCH ] Product Length : 400 MM [15.748 INCH ] Product Width : 103 MM [4.055 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3000... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 52 MM [2.047 INCH ] Product Length : 450 MM [17.717 INCH ] Product Width : 103 MM [4.055 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 4000... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 52 MM [2.047 INCH ] Product Length : 550 MM [21.654 INCH ] Product Width : 103 MM [4.055 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5000... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 7.25 MM [.285 INCH ] Product Length : 130 MM [5.118 INCH ] Product Width : 41.3 MM [1.626 INCH ] Electrical Characteristics Operating Voltage (VDC) : 848 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 7.25 MM [.285 INCH ] Product Length : 165 MM [6.496 INCH ] Product Width : 41.3 MM [1.626 INCH ] Electrical Characteristics Operating Voltage (VDC) : 848 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 9.6 MM [.378 INCH ] Product Length : 23 MM [.906 INCH ] Product Width : 9.5 MM [.374 INCH ] Electrical Characteristics Operating Voltage (V) : 750 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 9.6 MM [.378 INCH ] Product Length : 23 MM [.906 INCH ] Product Width : 9.5 MM [.374 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 7... |
| << Prev | Next >> |