TE Connectivity Surface Mount Resistors 2-2176526-2

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .43 MM  [.017 INCH ] Product Length : 3.05 MM  [.12 INCH ] Product Width : 1.55 MM  [.061 INCH ] Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : 84.5 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 1206 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .43 MM  [.017 INCH ] Product Length : 3.05 MM  [.12 INCH ] Product Width : 1.55 MM  [.061 INCH ] Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : 84.5 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 1206 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2-2176526-2 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
2-2176526-2
Surface Mount Resistors 2-2176526-2
Configuration Features Number of Resistors : 1 Dimensions Product Height : .43 MM  [.017 INCH ] Product Length : 3.05 MM  [.12 INCH ] Product Width : 1.55 MM  [.061 INCH ] Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : 84.5 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 1206 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .43 MM  [.017 INCH ]
  • Product Length : 3.05 MM  [.12 INCH ]
  • Product Width : 1.55 MM  [.061 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 100
  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : 2
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 84.5

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
  • Package Size Code : 1206
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±50
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 2-2176526-2
Product Name Surface Mount Resistors
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers