TE Connectivity Chassis Mount Resistors 2-2176507-3

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 30 MM  [1.181 INCH ] Product Length : 165 MM  [6.496 INCH ] Product Width : 60 MM  [2.362 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 200 Resistance Class : Up to 1kω Resistance Value (OHM) : 39 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Slots Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 250 DEGC  [-67 - 482 DEGF ] Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 30 MM  [1.181 INCH ] Product Length : 165 MM  [6.496 INCH ] Product Width : 60 MM  [2.362 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 200 Resistance Class : Up to 1kω Resistance Value (OHM) : 39 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Slots Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 250 DEGC  [-67 - 482 DEGF ] Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2-2176507-3 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
2-2176507-3
Chassis Mount Resistors 2-2176507-3
Configuration Features Number of Resistors : 1 Dimensions Product Height : 30 MM  [1.181 INCH ] Product Length : 165 MM  [6.496 INCH ] Product Width : 60 MM  [2.362 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 200 Resistance Class : Up to 1kω Resistance Value (OHM) : 39 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Slots Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 250 DEGC  [-67 - 482 DEGF ] Temperature Coefficient (PPMC) : ±200

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 30 MM  [1.181 INCH ]
  • Product Length : 165 MM  [6.496 INCH ]
  • Product Width : 60 MM  [2.362 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 200
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 39

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Slots

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Flying Leads
  • Number of Terminations : 2

Usage Conditions


  • Operating Temperature Range : -55 - 250 DEGC  [-67 - 482 DEGF ]
  • Temperature Coefficient (PPMC) : ±200
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 2-2176507-3
Product Name Chassis Mount Resistors
Mounting / Packaging Bolt-on Chassis
Resistance Range 39 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers